EN
  • EN
  • DE

MSP430F1101AIDWR

Part No MSP430F1101AIDWR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description MIXED SIGNAL MICROCONTROLLER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430x1xx
Packaging Reel - TR
Core Processor MSP430
Core Size 16-Bit
Speed 8MHz
Peripherals POR, WDT
Number of I/O 14
Program Memory Size 1KB (1K x 8 + 256B)
Program Memory Type FLASH
RAM Size 128 x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters Slope A/D
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 1227253-MSP430F1101AIDWR
Manufacturer Homepage www.ti.com
Family Name MSP430F1101
Introduction Date February 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MSP430F1101AIDWR CAD Model

Description

Overview of Texas Instruments MSP430F1101AIDWR

The Texas Instruments MSP430F1101AIDWR is a high-performance, mixed-signal microcontroller that is part of the MSP430 family, renowned for its low power consumption and versatile features. Designed for embedded applications, this microcontroller is an ideal choice for developers working on projects that require efficient power management without compromising on performance.

Key Features

  • Processor Core: The MSP430F1101AIDWR features a 16-bit RISC CPU, which provides a balance between low power consumption and processing capability, making it suitable for battery-powered and portable devices.
  • Memory: It comes with 1KB of Flash memory and 128B of RAM, offering sufficient space for small to medium-sized applications.
  • Digital I/O: This microcontroller provides 14 I/O pins, which can be configured as needed for interfacing with other digital components.
  • Analog Features: It includes a 10-bit analog-to-digital converter (ADC) that allows the microcontroller to interface with analog sensors and devices, enhancing its application in various control systems.
  • Supply Voltage: The MSP430F1101AIDWR operates at a supply voltage range of 1.8V to 3.6V, enabling it to work effectively in low-voltage scenarios.
  • Power-Saving Modes: It features multiple power-saving modes, including an ultra-low-power standby mode with a real-time clock, which significantly extends battery life in portable devices.
  • Package: The device is available in a wide body SOIC-20 package, which is suitable for surface-mount technology and provides a compact footprint for space-constrained applications.

Applications

The MSP430F1101AIDWR is designed for a wide range of applications that require efficient power management, such as:

  • Portable medical devices
  • Wireless sensors and sensor networks
  • Energy management systems
  • Industrial control systems
  • Handheld devices

Overall, the Texas Instruments MSP430F1101AIDWR microcontroller is a robust and flexible solution that meets the demands of various low-power and space-constrained applications. Its integration of a powerful CPU, sufficient memory, and versatile peripherals, all within a low-power design, makes it an excellent choice for designers looking to optimize their embedded systems.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6662 $58.3170
75+ $1.3672 $102.5400
115+ $1.3245 $152.3175
160+ $1.2817 $205.0720
205+ $1.2390 $253.9950
275+ $1.1108 $305.4700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70,100 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess