The is a high-quality, reliable micro-power undervoltage supervisor circuit from Texas Instruments, a global leader in the semiconductor industry. This product is designed to monitor system voltages and provide a reset signal when the voltage drops below a preset threshold, ensuring optimal system performance.
- Supply Voltage Range: 1.6V to 5.0V, ideal for battery-powered applications.
- Quiescent Current: 3µA, highly energy-efficient.
- Manual Reset Input: Allows users to manually initiate a reset when needed.
- Open-Drain Active-Low Reset Output: Requires no additional components, simplifying system design.
- Operating Voltage: 1.2V to 5.5V.
- Reset Timeout Period: Approximately 140ms.
- Operating Temperature Range: -40°C to 85°C.
- RoHS Compliance: Lead-free, environmentally friendly.
The is a robust, reliable, and efficient supervisor circuit suitable for various applications.