EN
  • EN
  • DE

SCP7QTF1HPLAQTM34E

Part No SCP7QTF1HPLAQTM34E
Manufacturer Samsung
Catalog LED Lighting - White
Description LED LH181A WHITE COOL 5700K 0707 / LED Lighting series White, Cool 5700K 2.9V 350mA 140° 0707 (1919 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - White
Mfr Samsung Semiconductor, Inc.
Series LH181A
Package Tape & Reel
Product Status Last Time Buy
Color White, Cool
CCT (K) 5700K
Flux @ 85°C, Current - Test 155lm (140lm ~ 170lm)
Current - Test 350mA
Voltage - Forward (Vf) (Typ) 2.9V
Lumens/Watt @ Current - Test 153 lm/W
CRI (Color Rendering Index) 70
Current - Max 1.5A
Viewing Angle 140°
Mounting SMD (SMT)
Package / Case 0707 (1919 Metric)
Supplier Device Package SMD
Dimension 0.075" L x 0.075" W (1.91mm x 1.91mm)
Height - Seated (Max) 0.019" (0.48mm)
Thermal Resistance of Package 3°C/W
Base Product Number SCP7QTF1
Other Names 1510-2234-1,1510-2234-6,SCP7QTF1HPL1QTM34E,1510-2234-2
Standard Package 4,000
MSL Level 2A (4 Weeks)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1240231-SCP7QTF1HPLAQTM34E
Ultra Librarian 3D Model Ultra Librarian SCP7QTF1HPLAQTM34E CAD Model

Description

The Samsung Semiconductor LH181A LED Lighting - White is a high-quality optoelectronic product that is perfect for lighting applications.

  • Viewing Angle: 140 degrees
  • Voltage Forward: 2.9V
  • Thermal Resistance: 3°C/W
  • Current: 1.5A
  • Color: Cool white
  • Package: 0707 (1919 Metric)
  • Standard Package: 4,000

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Lowest to $13.7745
Lumileds
LED LUXEON WARM WHITE 3000K 3SMD
Lowest to $2.2660
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED DURIS E5 WARM WHT 2700K 4SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Broadcom Limited
Lowest to $0.8408
OSRAM Opto Semiconductors Inc.
LED DURIS E 2835 WHITE SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3577 $59.0205
395+ $0.2936 $115.9720
610+ $0.2844 $173.4840
840+ $0.2753 $231.2520
1,090+ $0.2660 $289.9400
1,455+ $0.2385 $347.0175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,013 pieces
In Stock: 24,000 pieces Factory Stock: 13 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess