EN
  • EN
  • DE

LM77CIMMX-5

Part No LM77CIMMX-5
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -55C-125C 8VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Features Temperature Sensor Digital, Local -55°C ~ 125°C 9 b 8-VSSOP
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-VSSOP
Family Name LM77
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923304-LM77CIMMX-5
Ultra Librarian 3D Model Ultra Librarian LM77CIMMX-5 CAD Model

Description

Product Overview: Texas Instruments LM77CIMMX-5 Digital Temperature Sensor

The LM77CIMMX-5 is a precision integrated-circuit temperature sensor from the renowned manufacturer Texas Instruments, designed to offer both accuracy and ease of use for a wide range of applications. This high-quality digital thermometer and thermostat provides a digital output that corresponds to the temperature of the device.

Key Features

  • Accuracy: The LM77CIMMX-5 boasts an impressive accuracy of ±3°C from -55°C to 125°C, ensuring reliable temperature readings in various environments.
  • Digital Interface: It features an I²C/SMBus compatible interface, which allows for straightforward communication with microcontrollers and other digital systems.
  • Supply Voltage: The device operates on a supply voltage range of 2.7V to 5.5V, making it versatile for both low-power and standard 5V applications.
  • Programmable Resolution: Users can program the resolution from 9 to 12 bits, allowing for a balance between resolution and conversion time based on specific requirements.
  • Temperature Range: The sensor can measure temperatures from -55°C to +125°C, covering a broad spectrum of use cases from industrial to consumer electronics.
  • Package: The LM77CIMMX-5 is offered in an 8-pin MSOP (Mini Small Outline Package) that is both space-saving and suitable for automated assembly processes.

Applications

The versatility of the LM77CIMMX-5 makes it ideal for a diverse array of applications, including:

  • Environmental control systems
  • Computer peripheral thermal protection
  • Industrial process control
  • Portable consumer devices
  • Electronic test equipment

Reliability and Support

As a product of Texas Instruments, the LM77CIMMX-5 is backed by a reputation for quality and reliability. Technical support and comprehensive documentation are available, providing designers with the resources needed to integrate this temperature sensor into their projects successfully.

Whether for monitoring system temperatures, providing thermal protection, or managing environmental controls, the LM77CIMMX-5 from Texas Instruments is a dependable choice for professionals seeking accurate and responsive temperature sensing solutions.

You May Also Be Interested in

Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
Texas Instruments
SENSOR TEMP I2C/SMBUS SOT23-3
Lowest to $1.4533
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor With Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.5547
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C 8SOIC
Lowest to $1.5507
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $2.0346
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.3223
Microchip Technology
Low-Power Linear Active Thermistor™ ICs
Lowest to $0.5281
Analog Devices Inc.
SENSOR TEMPERATURE SPI SOT23-6
Lowest to $1.8944

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7324 $51.9156
45+ $2.2420 $100.8900
70+ $2.1720 $152.0400
96+ $2.1019 $201.7824
124+ $2.0318 $251.9432
165+ $1.8216 $300.5640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,010 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess