EN
  • EN
  • DE

LM77CIMM-5/NOPB

Part No LM77CIMM-5/NOPB
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE I2C 8VSSOP / Temp Sensor Digital Serial (2-Wire, I2C) 8-Pin VSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel package
Sensor Type Digital, Local
Sensing Temperature - Local -55°C ~ 125°C
Output Type I2C
Operating Supply Voltage 3 V ~ 5.5 V
Resolution 9 b
Features Output Switch, Programmable Limit, Shutdown Mode
Accuracy - Highest (Lowest) ±1.5°C (±3°C)
Test Condition -10°C ~ 65°C (-55°C ~ 125°C)
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Win Source Part Number 779367-LM77CIMM-5/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM77
Introduction Date June 01, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM77CIMM-5/NOPB CAD Model

Description

Product Overview: LM77CIMM-5/NOPB by Texas Instruments

The LM77CIMM-5/NOPB is a precision integrated circuit temperature sensor from Texas Instruments that provides a digital output corresponding to the temperature of the device. This high-performance temperature sensor is designed for ease of use in a wide range of applications, including system thermal management, personal computers, electronics equipment, and industrial control systems.

With an operational temperature range of -55°C to +125°C, the LM77CIMM-5/NOPB is suitable for conditions that demand high accuracy and reliability. The device offers a temperature resolution of 0.5°C and an accuracy of ±3°C, ensuring precise temperature readings for critical applications.

The sensor operates from a supply voltage of 2.7V to 5.5V, making it versatile for various system designs. Its low supply current of 350µA (typical) is beneficial for power-sensitive applications. The LM77CIMM-5/NOPB comes in a small 8-pin VSSOP package, which is ideal for space-constrained applications.

One of the key features of the LM77CIMM-5/NOPB is its digital I2C/SMBus interface, which allows for simple integration into most microcontroller-based systems. This interface provides ease of communication and enables the user to program the sensor's alarm and shutdown temperature set points. The programmable temperature alarm and interrupt/shutdown outputs can be configured to manage thermal events automatically, enhancing system protection and performance.

The LM77CIMM-5/NOPB also includes a shutdown mode that reduces power consumption when the sensor is not in active use. This feature is particularly useful in battery-powered devices where energy efficiency is crucial.

As part of Texas Instruments' commitment to environmental sustainability, the LM77CIMM-5/NOPB is lead-free and RoHS compliant. The "NOPB" designation indicates that the product is provided without lead-containing finishes, making it suitable for eco-friendly manufacturing processes.

In summary, the LM77CIMM-5/NOPB is a highly accurate, low-power, and easy-to-use temperature sensor with a digital interface, suitable for a broad range of applications requiring thermal monitoring and management.

You May Also Be Interested in

Analog Devices Inc.
SENSOR TEMPERATURE SPI 8SOIC
Lowest to $19.3754
Texas Instruments
Triple-Diode Input and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL -40C-125C 16SSOP
Lowest to $18.8269
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $2.0346
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.4130
STMicroelectronics
PRECISION TEMPERATURE SENSORS
Lowest to $1.9381
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.3223
Microchip Technology
Low-Power Linear Active Thermistor™ ICs
Lowest to $0.5281
Texas Instruments
LM35 Precision Centigrade Temperature Sensors | SENSOR ANALOG -40C-110C TO92-3
Lowest to $5.7352

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1838 $50.9408
39+ $2.6124 $101.8836
60+ $2.5308 $151.8480
82+ $2.4491 $200.8262
106+ $2.3675 $250.9550
142+ $2.1226 $301.4092
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess