The LM75CIMMX-5 is a high-quality temperature sensor product manufactured by Texas Instruments, a renowned global semiconductor company that designs and manufactures analog and embedded processing chips. This product is a part of the company's broad portfolio of temperature sensors designed to provide precision and durability.
- Type: Digital temperature sensor and thermal watchdog
- Interface: 2-wire I2C
- Temperature Range: -55°C to 125°C
- Accuracy: ±2°C from -25°C to +100°C, and ±3°C from -55°C to +125°C
- Power Supply: 2.7V to 5.5V
- Delta-Sigma A-to-D Converter: Yes
- Features: Digital over-temperature detector, programmable limit and hysteresis
- Package: 8-pin MSOP
- RoHS Compliance: Yes
- Applications: System thermal management, environmental control systems, computer peripheral thermal protection, and other applications where temperature monitoring is critical