EN
  • EN
  • DE

LTC2471CMS#TRPBF

Part No LTC2471CMS#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SIGMA-DELTA 12MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Number of Bits 16
Sampling Rate (Per Second) 833
Number of Inputs 1
Input Type Single Ended
Data Interface I2C
Configuration ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
Features Selectable Address
Temperature Range - Operating 0°C ~ 70°C
Package / Case 12-TSSOP (0.118", 3.00mm Width)
Supplier Device Package 12-MSOP
Mounting Type Surface Mount
Base Product Number LTC2471
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 879269-LTC2471CMS#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2471CMS#TRPBF CAD Model

Description

Product Overview: LTC2471CMS#TRPBF

The LTC2471CMS#TRPBF is a high-precision, easy-to-use 16-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed to provide accurate digital representation of analog signals in a variety of applications. This ADC features an I2C-compatible serial interface, which simplifies integration into a wide range of systems, including industrial monitoring, medical equipment, and consumer electronics.

The LTC2471CMS#TRPBF operates from a single 2.7V to 5.5V supply and includes an integrated precision reference that minimizes the need for external components, thus saving space and cost on the PCB. The device is housed in a compact 10-lead MSOP package, making it suitable for space-constrained applications.

One of the key features of this product is its No Latency Delta-Sigma™ architecture. This ensures that the ADC provides a continuous stream of data without the delay typically associated with traditional delta-sigma converters. This makes the LTC2471CMS#TRPBF ideal for applications requiring real-time data acquisition.

The device offers a selectable internal or external reference with a full-scale input range of VREF or VREF/2. This flexibility allows designers to choose the best reference source for their specific application requirements. Additionally, the LTC2471CMS#TRPBF has an impressive sampling rate of up to 60 conversions per second, providing a good balance between speed and power consumption.

For enhanced versatility, the LTC2471CMS#TRPBF features an automatic nap and sleep power-down mode, which greatly reduces power consumption when the ADC is not in active conversion. This makes it an excellent choice for battery-powered or energy-efficient systems.

In summary, the LTC2471CMS#TRPBF from Analog Devices Inc. is a robust, high-accuracy ADC offering ease of use and flexibility for designers. With its integrated reference, compact size, and power efficiency, it stands out as a solid choice for precision data acquisition in a myriad of applications.

Key Features:

  • 16-Bit Delta-Sigma ADC
  • I2C-Compatible Serial Interface
  • Single 2.7V to 5.5V Supply Operation
  • Integrated Precision Reference
  • No Latency Delta-Sigma™ Architecture
  • Selectable Internal or External Reference
  • Up to 60 Conversions Per Second
  • Automatic Power-Down Modes
  • Compact 10-Lead MSOP Package

You May Also Be Interested in

Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.6047 $77.2094
4+ $31.6759 $126.7036
6+ $30.6860 $184.1160
8+ $29.6962 $237.5696
11+ $28.7064 $315.7704
14+ $25.7369 $360.3166
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess