EN
  • EN
  • DE

LM75AIMM

Part No LM75AIMM
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827900-LM75AIMM
Ultra Librarian 3D Model Ultra Librarian LM75AIMM CAD Model

Description

Overview of Texas Instruments LM75AIMM

The LM75AIMM is a precision integrated circuit temperature sensor from the renowned manufacturer Texas Instruments (TI), offering a digital output that corresponds to the temperature of the device. This product is a part of the LM75 series, which is designed to provide robust, high-accuracy temperature readings with minimal integration effort.

Key Features

  • Accuracy: The LM75AIMM provides excellent temperature accuracy, typically ±2°C over a wide temperature range.
  • Temperature Range: The device operates over a temperature range from -55°C to +125°C, making it suitable for a diverse set of applications.
  • Digital Interface: It features an I²C interface that allows for easy communication with microcontrollers and other digital systems.
  • Programmable Resolution: The sensor supports a programmable resolution of 9 to 12 bits, allowing users to optimize the balance between resolution and measurement speed.
  • Low Power Consumption: Designed for power-sensitive applications, the LM75AIMM consumes minimal power, which is crucial for battery-powered devices.
  • Shutdown Mode: A shutdown mode helps to further reduce power consumption when the sensor is not in use.
  • Alarm Function: An integrated overtemperature shutdown (OS) output provides an alert function that triggers when the temperature exceeds a user-defined setpoint.

Applications

The LM75AIMM temperature sensor is suitable for a wide range of applications, including but not limited to:

  • Environmental monitoring systems
  • Computer peripherals and motherboards
  • Electronic test and measurement equipment
  • Industrial controls
  • Data communication equipment
  • Portable battery-powered devices

Package and Availability

The LM75AIMM is available in an 8-pin VSSOP package, which is ideal for space-constrained applications. Its small footprint and low profile make it an excellent choice for portable and compact electronic designs. TI's commitment to quality ensures that the LM75AIMM is a reliable and durable solution for temperature monitoring needs.

For detailed specifications, application notes, and support resources, customers can visit the Texas Instruments website or contact their local TI sales representative.

You May Also Be Interested in

American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9504 $52.2720
115+ $0.8903 $102.3845
175+ $0.8602 $150.5350
250+ $0.8000 $200.0000
325+ $0.7700 $250.2500
410+ $0.7399 $303.3590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess