The LM74CIM5 is a precision integrated circuit temperature sensor produced by Texas Instruments, which offers a seamless blend of performance and convenience for a wide array of temperature monitoring applications. This high-accuracy temperature sensor is designed to provide digital temperature readings with a resolution of 0.14°C and an accuracy of ±2°C without the need for external calibration.
Key Features
- High Precision: The LM74CIM5 has been engineered to deliver precise temperature measurements, ensuring reliable performance in critical applications.
- Digital Output: It features a SPI (Serial Peripheral Interface) compatible digital output, making it easy to interface with microcontrollers and other digital systems.
- Wide Operating Range: This sensor operates over a wide temperature range from -55°C to +150°C, suitable for diverse environmental conditions.
- Low Voltage Operation: The device is operational from a supply voltage as low as 2.7V up to 5.5V, accommodating various system power requirements.
- Low Power Consumption: Designed with power-sensitive applications in mind, the LM74CIM5 has a quiescent current of only 5.4µA.
Applications
The versatility of the LM74CIM5 allows it to be used in a myriad of applications. It is particularly well-suited for thermal management and protection systems in consumer electronics, mobile devices, and personal computers. Additionally, its precision and robustness make it an excellent choice for environmental control systems, industrial equipment, and data acquisition systems where accurate temperature readings are crucial.
Package and Availability
The LM74CIM5 is offered in a compact 5-pin SOT-23 package, which is ideal for space-constrained applications. This package also ensures ease of integration into various hardware designs. Texas Instruments provides comprehensive support for this product, including detailed datasheets, application notes, and design resources to facilitate the integration process for designers and engineers.