EN
  • EN
  • DE

LM747AH-MIL

Part No LM747AH-MIL
Manufacturer Texas Instruments
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-5
RoHS Non-Compliant
Win Source Part Number 1017863-LM747AH-MIL
Categories OEM Parts(J-L)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM747AH-MIL CAD Model

Description

The LM747AH-MIL is a high-performance, dual operational amplifier designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This operational amplifier is particularly tailored for military and aerospace applications, where reliability and robustness under extreme conditions are paramount.

Key Features

  • Military Specifications: The LM747AH-MIL meets stringent MIL-STD requirements, ensuring its performance in harsh environments and its suitability for mission-critical military applications.
  • Dual Amplifier Design: It features a dual op-amp configuration, providing two independent amplifiers in a single package for compact and efficient circuit design.
  • High Voltage Operation: This device can operate at high voltages, making it suitable for applications that require a wide dynamic range.
  • Low Offset Voltage: The LM747AH-MIL has a low input offset voltage, which reduces error and improves accuracy in amplification circuits.
  • Wide Operating Temperature Range: It is designed to operate over a wide range of temperatures, ensuring reliability in varying environmental conditions.

Applications

The LM747AH-MIL is versatile and can be used in a variety of military and aerospace applications, including:

  • Navigation and Guidance Systems
  • Flight Control Systems
  • Communications Equipment
  • Radar Systems
  • Signal Processing

Quality and Reliability

As with all Texas Instruments products, the LM747AH-MIL operational amplifier is manufactured with the highest quality standards. Its construction and testing protocols are designed to ensure that it meets the reliability requirements of military and aerospace industry standards. Customers can trust the LM747AH-MIL for its durability and consistent performance, even in the most demanding situations.

Technical Specifications

For detailed technical specifications, please refer to the LM747AH-MIL datasheet provided by Texas Instruments. The datasheet includes comprehensive information on electrical characteristics, pin configurations, package details, and application guidelines necessary for designers and engineers to implement the LM747AH-MIL in their projects effectively.

You May Also Be Interested in

Linear Technology
Need more? Email Us
ON Semiconductor
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
IXYS
Lowest to $3.7430
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess