The LM7332MAX/NOPB is a high-performance, dual operational amplifier from Texas Instruments, a renowned manufacturer. This product is designed to offer a wide voltage range, high output current, fast slew rate, and robust operation.
- Supply Voltage Range: 2.7V to 10V
- High Output Current: Up to 150mA
- High Slew Rate: 10V/us
- Low Input Bias Current: 1pA
- Rail-to-Rail Output Swing: Ensures maximum possible dynamic range
- Temperature Range: -40°C to 125°C
- Package: 8-pin SOIC
- Features: Built-in thermal shutdown and short-circuit protection
- Compliance: RoHS compliant
The LM7332MAX/NOPB is a versatile choice for a variety of applications, meeting the demands of different system designs.