EN
  • EN
  • DE

LM7301IMX

Part No LM7301IMX
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low Power, 4 MHz GBW, Rail-to-Rail Input-Output Operational Amplifier in TinyPak™ Package | IC OPAMP GP 1 CIRCUIT 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 1.25V/μs
Gain Bandwidth Product 4MHz
Current - Input Bias 103nA
Voltage - Input Offset 40μV
Supply Current 720μA
Current - Output / Channel 11.7mA
Supply Voltage , Single/Dual (±) 1.8V ~ 32V, ±0.9V ~ 16V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LM7301
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1200644-LM7301IMX
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Portable Devices
Ultra Librarian 3D Model Ultra Librarian LM7301IMX CAD Model

Description

The LM7301IMX is a high-performance, low-power operational amplifier from Texas Instruments, designed to cater to a wide array of applications requiring precision and efficiency. This operational amplifier stands out due to its rail-to-rail input and output performance, which allows for optimal swing range, making it particularly suitable for single-supply operations and systems that demand a wide dynamic range.

Key Features

  • Supply Voltage Range: The LM7301IMX operates at a supply voltage range from 2.7V to 12V, accommodating various levels of power requirements for different applications.
  • Low Power Consumption: With a quiescent current of just 0.85mA, it is an excellent choice for battery-powered devices and energy-efficient solutions.
  • High Output Current: Capable of delivering a high output current, this operational amplifier can drive loads directly without the need for additional power stages.
  • Wide Bandwidth: It offers a bandwidth of 4MHz, which is more than adequate for most signal processing tasks, ensuring that signals are amplified without significant delay or phase distortion.
  • Low Input Offset Voltage: The device features a low input offset voltage, which minimizes errors in signal amplification and ensures high accuracy in sensitive applications.
  • Extended Temperature Range: The LM7301IMX is designed to operate over an extended industrial temperature range, making it robust for use in harsh environments.

Applications

The versatility of the LM7301IMX makes it an ideal choice for a diverse set of applications, including:

  • Sensor amplifiers
  • Active filters
  • Portable and battery-operated electronics
  • Data acquisition systems
  • Audio electronics
  • Automotive control systems

Product Packaging

This operational amplifier comes in a small-outline integrated circuit (SOIC) package, specifically in an 8-pin configuration. The compact size and surface-mount package of the LM7301IMX make it suitable for space-constrained applications, while also providing ease of integration into various electronic systems.

Conclusion

The LM7301IMX by Texas Instruments is a robust, versatile operational amplifier that delivers performance and reliability for a wide range of applications. Its low-power operation, combined with rail-to-rail input and output capabilities, ensures that it can meet the needs of modern electronic designs that demand precision, efficiency, and compactness.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114
Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $2.2846
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657
Rochester Electronics
IC DIFF 1 CIRCUIT 16LFCSP
Lowest to $8.2538
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.3997 $50.3937
51+ $1.9690 $100.4190
79+ $1.9074 $150.6846
109+ $1.8459 $201.2031
141+ $1.7844 $251.6004
188+ $1.5998 $300.7624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess