EN
  • EN
  • DE

LM70CIMMX-3

Part No LM70CIMMX-3
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description LM70 SPI/MICROWIRE 10-Bit plus Sign Digital Temperature Sensor | SENSOR DIGITAL -55C-150C 8VSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Sensor Type Digital, Local
Sensing Temperature - Local -55°C ~ 150°C
Output Type SPI
Supply Voltage (V) 2.65V ~ 5.5V
Resolution 10 b
Features Shutdown Mode
Accuracy - Highest (Lowest) 1.5°C (-2°C, 3°C)
Test Condition -10°C ~ 65°C (-55°C ~ 150°C)
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-VSSOP
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1200608-LM70CIMMX-3
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name LM70
Introduction Date July 01, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian LM70CIMMX-3 CAD Model

Description

Introducing the LM70CIMMX-3 from Texas Instruments

The LM70CIMMX-3 is a precision integrated-circuit temperature sensor that offers excellent performance in a small form factor. Manufactured by the renowned Texas Instruments, this sensor provides a digital output corresponding to the temperature of the device.

Key Features

  • Digital Output: The LM70CIMMX-3 communicates temperature readings through a simple SPI (Serial Peripheral Interface) compatible interface, which makes it easy to integrate with a wide range of microcontrollers and digital systems.
  • Temperature Range: This sensor operates over a temperature range from -55°C to +150°C, making it suitable for various applications from industrial to consumer electronics.
  • Accuracy: It offers a typical accuracy of ±2°C, ensuring reliable temperature readings for critical applications.
  • Low Voltage Operation: Designed to work at low supply voltages ranging from 2.65V to 5.5V, the LM70CIMMX-3 is ideal for battery-operated devices.
  • Compact Package: Housed in an 8-pin MSOP (Mini Small Outline Package), it occupies minimal space on a printed circuit board, which is essential for space-constrained designs.
  • Low Power Consumption: With its low operational power requirement, the LM70CIMMX-3 is excellent for power-sensitive applications, helping to extend battery life and reduce energy costs.

Applications

The versatility of the LM70CIMMX-3 allows it to be used in a wide array of applications including:

  • Telecom infrastructure
  • Computing systems
  • Environmental control systems
  • Industrial equipment
  • Portable consumer devices

Why Choose the LM70CIMMX-3?

For designers and engineers looking for a reliable and compact temperature sensing solution, the LM70CIMMX-3 from Texas Instruments stands out as an excellent choice. Its digital output, broad temperature range, and high accuracy make it a versatile component for thermal management solutions across a variety of sectors. Additionally, the low power consumption and low voltage operation are critical features for modern, energy-efficient designs.

Whether you are developing sophisticated industrial systems or compact consumer electronics, the LM70CIMMX-3 provides the performance and reliability that Texas Instruments is known for, all in a package that is easy to use and integrate into your next project.

You May Also Be Interested in

Texas Instruments
Digital Temperature Sensor with Two-Wire Interface
Lowest to $0.2123
Texas Instruments
Temp Sensor Digital Serial (2-Wire, I2C) 8-Pin SOIC Tube / LM76 ±0.5°C, ±1°C, 12-Bit + Sign Digital Temperature Sensor and Thermal Window Comparator with Two-Wire Interface | SENSOR DIGITAL -20C-85C 8SOIC
Lowest to $2.4864
Analog Devices Inc.
0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23
Lowest to $8.7314
Texas Instruments
LM77 9-Bit +Sign Digital Temperature Sensor and Thermal Window Comparator ith Two-Wire Interface | SENSOR DIGITAL -55C-125C 8VSSOP
Lowest to $2.8264
Analog Devices Inc.
0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23 | SENSOR DIGITAL -40C-125C SOT23-6
Lowest to $6.5283
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $4.7972
Texas Instruments
LMT89 2.4V, 10UA, SC70, Temperature Sensor
Lowest to $0.4717
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C TO46-3
Lowest to $16.1184
Maxim Integrated
1-Wire Digital Temperature Sensor with 1Kb Lockable EEPROM | SENSOR DIGITAL -55C-125C 8UMAX
Lowest to $8.8374

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0637 $52.0829
40+ $2.5139 $100.5560
62+ $2.4353 $150.9886
85+ $2.3567 $200.3195
110+ $2.2782 $250.6020
147+ $2.0425 $300.2475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess