EN
  • EN
  • DE

LM709H

Part No LM709H
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Operational Amplifier | IC OPAMP GP 1 CIRCUIT TO5-8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Bulk
Status Obsolete
Amplifier Type General Purpose
Slew Rate 0.25V/μs
Current - Input Bias 200nA
Voltage - Input Offset 1mV
Supply Current 2.6mA
Supply Voltage , Single/Dual (±) ±9V ~ 15V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-205AA, TO-5-8 Metal Can
Supplier Device Package TO-5-8
Family Part Number LM709
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Win Source Part Number 1200603-LM709H
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM709H CAD Model

Description

The LM709H is a classic operational amplifier that comes from the reputable manufacturer Texas Instruments, known for its high-quality and durable electronic components. This particular model is designed to cater to a variety of applications that require amplification, from professional audio equipment to scientific instruments.

Key Features

  • Voltage Gain: The LM709H boasts a high voltage gain, which is essential for applications that require signal amplification without significant loss of quality.
  • Input Offset Voltage: It offers a minimal input offset voltage, ensuring that the output remains as true to the input signal as possible, reducing errors and distortions.
  • Bandwidth: The device provides a wide bandwidth, allowing it to handle a range of frequencies without compromising the integrity of the signal.
  • Supply Voltage Range: This operational amplifier can operate over a range of supply voltages, making it versatile for various circuit designs and power requirements.
  • Compensation Options: The LM709H includes frequency compensation options which can be adjusted to suit specific application needs, optimizing performance and stability.

Applications

The LM709H is suitable for a wide array of applications, including but not limited to:

  • Audio processing equipment
  • Analog signal conditioning
  • Active filters and oscillators
  • Voltage regulators
  • Instrumentation amplifiers

Reliability and Quality

As with all Texas Instruments products, the LM709H operational amplifier is built to meet the highest standards of quality and reliability. It is designed to withstand challenging conditions while maintaining performance, making it a preferred choice among industry professionals.

Package and Availability

The LM709H is available in a hermetically sealed package, ensuring protection against environmental factors such as moisture and dust. This packaging extends the life of the component and guarantees stable operation over its lifespan. For purchasing options and availability, please contact authorized Texas Instruments distributors or visit their official website.

You May Also Be Interested in

Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess