The SDFL2012LR10KTF is a wire-wound chip inductor manufactured by Sunlord. It is designed for use in various electronic circuits for filtering, impedance matching, and RF applications. This inductor offers a compact size, high Q-factor, and excellent self-resonant frequency, making it suitable for high-frequency applications.
Applications
- RF circuits
- Wireless communication systems
- Mobile phones
- Bluetooth devices
- GPS devices
- Filtering circuits
Features
- Wire-wound construction
- High Q-factor
- Excellent self-resonant frequency
- Compact size (2012 package)
- Surface mount device (SMD)
- RoHS compliant
Benefits
- Provides effective filtering and impedance matching
- Enhances signal quality in RF circuits
- Reduces noise and interference
- Allows for compact circuit designs
- Facilitates automated assembly
- Complies with environmental regulations
Additional Details
The SDFL2012LR10KTF inductor has an inductance value of 0.1μH (100nH) with a tolerance of 10%. Its high Q-factor ensures minimal energy loss. The self-resonant frequency is designed to operate at a maximum frequency. The compact 2012 package allows for easy integration into densely populated circuit boards. This inductor is a reliable and efficient component for various RF and filtering applications. The component's small form factor is ideal for portable electronics where space is limited.