EN
  • EN
  • DE

LM675T

Part No LM675T
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LM675 Power Operational Amplifier | IC OPAMP POWER 1 CIRCUIT TO220-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type Power
Slew Rate 8V/μs
Gain Bandwidth Product 5.5MHz
Current - Input Bias 200nA
Voltage - Input Offset 1mV
Supply Current 18mA
Current - Output / Channel 3A
Supply Voltage , Single/Dual (±) 10V ~ 60V, ±5V ~ 30V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package TO-220-5 Formed Leads
Supplier Device Package TO-220-5
Family Part Number LM675
Manufacturer Pack Quantity 45
MSL Level 1 (Unlimited)
Win Source Part Number 1200597-LM675T
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Signal Processing, Motor Drive & Control, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian LM675T CAD Model

Description

Product Overview: Texas Instruments LM675T Power Operational Amplifier

The LM675T is a versatile power operational amplifier produced by Texas Instruments, a leader in the semiconductor industry. This high-performance component is designed to deliver exceptional quality and reliability for a wide range of applications. The LM675T is capable of driving loads with ease, thanks to its impressive power output and wide supply voltage range.

Encased in a TO-220 package, the LM675T offers a compact solution for systems where space is at a premium. Despite its small size, it packs a powerful punch, capable of outputting up to 3A of continuous current and handling a power dissipation of up to 20W under proper heat sinking. This makes it an ideal choice for driving motors, actuators, and other high-power devices.

The device operates over a wide supply voltage range of ±10V to ±30V, providing the flexibility needed to accommodate various power systems. Its thermal protection feature ensures that the device remains safe under extreme operating conditions, preventing damage from overheating. Additionally, the LM675T boasts a low total harmonic distortion (THD) and a high slew rate, which translates to cleaner amplification and faster response times, respectively.

Key features of the LM675T include:

  • High Output Current: Capable of delivering 3A of continuous output current.
  • Wide Supply Range: Operates with a supply voltage of ±10V to ±30V.
  • High Power Dissipation: Can handle up to 20W with proper heat sinking.
  • Protection Features: Equipped with thermal shutdown and current limiting functionalities.
  • High Slew Rate: Ensures fast response times for signal amplification.

With its robust design and impressive specifications, the LM675T is well-suited for professional audio equipment, servo amplifiers, and power supplies, among other uses. Its ease of use, combined with the support and reliability offered by Texas Instruments, makes the LM675T a go-to power operational amplifier for engineers and designers looking to build high-performance electronic systems.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3309 $51.3163
17+ $6.0151 $102.2567
26+ $5.8271 $151.5046
36+ $5.6391 $203.0076
46+ $5.4512 $250.7552
62+ $4.8873 $303.0126
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,970 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess