EN
  • EN
  • DE

LM675T/NOPB

Part No LM675T/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP POWER 5.5MHZ TO220-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type Power
Number of Circuits 1
Slew Rate 8 V/μs
Gain Bandwidth Product (GBP) 5.5MHz
Current - Input Bias 200nA
Voltage - Input Offset 1mV
Operating Supply Current 18mA
Channel Output Current 3A
Supply Voltage - Operating 10 V to 60 V, ±5 V to 30 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package TO-220-5
Win Source Part Number 1054941-LM675T/NOPB
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM675T/NOPB CAD Model

Description

The LM675T/NOPB is a versatile power operational amplifier provided by Texas Instruments, renowned for its high-quality electronic components. This operational amplifier (op-amp) is designed to deliver high-performance output with a wide range of supply voltages. It is particularly suitable for applications requiring high output currents, such as motor control, audio amplification, and power regulation systems.

Key Features

  • High Output Current: Capable of delivering an output current of up to 3A, the LM675T/NOPB is ideal for driving heavy loads.
  • Wide Supply Range: With a supply voltage range from ±10V to ±30V, it offers flexibility for various circuit configurations and applications.
  • Thermal Protection: The device includes a thermal shutdown feature, which protects it from overheating and ensures reliable operation under strenuous conditions.
  • Short-Circuit Protection: The LM675T/NOPB is equipped with current limit circuits to safeguard against short-circuit conditions.
  • High Slew Rate: A slew rate of 10V/μs ensures rapid response times, making it suitable for fast signal amplification.

Applications

The LM675T/NOPB is used in a wide range of applications where power amplification with high reliability is required. Some common applications include:

  • Power supplies and converters
  • Motor control systems
  • Audio amplifiers
  • Servo amplifiers
  • Instrumentation

Quality and Reliability

As with all Texas Instruments products, the LM675T/NOPB is manufactured to the highest quality standards. The device's NOPB designation indicates that it is part of TI's "Green" product initiative, meaning it is lead-free and RoHS compliant. This makes it not only a reliable choice for your circuit designs but also an environmentally responsible one.

Package and Availability

The LM675T/NOPB comes in a TO-220 package, which is widely used and easy to integrate into a variety of circuit boards. It is readily available through Texas Instruments and authorized distributors, ensuring easy procurement for both prototyping and mass production.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3309 $51.3163
17+ $6.0151 $102.2567
26+ $5.8271 $151.5046
36+ $5.6391 $203.0076
46+ $5.4512 $250.7552
62+ $4.8873 $303.0126
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,430 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess