The LM6504MA is a high-performance, precision operational amplifier manufactured by Texas Instruments, a leading global semiconductor company. This product is an integral part of Texas Instruments' comprehensive range of operational amplifiers that cater to a wide array of applications, from automotive to industrial and personal electronics.
- Key Features:
- Wide Power Supply Voltage Range: Operates over a wide range of power supply voltages, from 2.7V to 36V
- Low Input Offset Voltage: Ideal for applications that require high precision, such as instrumentation, data acquisition systems, and closed-loop control systems
- Low Input Bias Current: Suitable for high impedance sensor interfaces and transimpedance amplifiers
- High Gain Bandwidth Product and High Slew Rate: Accurately amplifies high-frequency signals, making it perfect for applications such as audio and video processing, telecommunications, and other high-speed signal conditioning tasks
- Package: Available in an 8-pin SOIC package, ensuring compactness and ease of integration into various circuits
- Wide Operating Temperature Range: Robust and reliable in different environments
- Quality and Environmental Responsibility: Compliant with RoHS and Green standards, ensuring that it meets global regulations and standards for environmental safety