EN
  • EN
  • DE

LM63EVAL/NOPB

Part No LM63EVAL/NOPB
Manufacturer Texas Instruments
Catalog Evaluation Boards - Sensors
Description BOARD EVALUATION LM63 / LM63 - Temperature, Fan Controller Sensor Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Mfr Texas Instruments
Package Box
Product Status Obsolete
Sensor Type Temperature, Fan Controller
Sensing Range 0°C ~ 85°C
Interface SMBus (2-Wire/I²C)
Sensitivity ±1°C
Voltage - Supply 3V ~ 3.6V
Embedded Yes, MCU, 8-Bit
Supplied Contents Board(s)
Utilized IC / Part LM63
Base Product Number LM63
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9030.90.6600
Win Source Part Number 1342010-LM63EVAL/NOPB
Ultra Librarian 3D Model Ultra Librarian LM63EVAL/NOPB CAD Model

Description

The LM63EVAL/NOPB is a fully assembled and tested evaluation board from Texas Instruments (TI) designed to demonstrate the capabilities of the LM63 temperature sensor and fan control device. The LM63 is a highly integrated solution that combines precision temperature sensing with advanced fan control features, making it ideal for managing thermal conditions in sophisticated electronic systems such as servers, telecommunications equipment, and personal computers.

Key Features of the LM63EVAL/NOPB

  • Temperature Sensing: The LM63 device provides accurate temperature measurements with an internal temperature sensor and an external diode-connected transistor typically used to monitor the temperature of a processor or graphics chip.
  • Fan Control: It includes a PWM (Pulse Width Modulation) fan control output, which allows for precise control of the fan speed to optimize cooling and acoustic performance.
  • I<sup>2C/SMBus Interface: The evaluation board supports the industry-standard I<sup>2C and SMBus serial interface, enabling easy communication with most microcontrollers and allowing for comprehensive system integration.
  • Configurable Alert: The LM63 features an ALERT output that can be programmed to assert under various conditions, such as temperature thresholds, providing system protection and enhanced safety.

Benefits of Using LM63EVAL/NOPB

The LM63EVAL/NOPB evaluation board simplifies the process of testing and implementing the LM63 temperature sensor in a target application. Engineers and designers can quickly assess the performance of the sensor and its fan control capabilities without the need to develop a custom prototype. This not only accelerates the design process but also helps in identifying optimal configurations for thermal management in the final product.

Moreover, the evaluation board is equipped with jumpers and connectors that allow for easy modification and testing of different settings and parameters. The inclusion of the NO Lead (NOPB) designation indicates that the board adheres to environmental standards by not containing lead, making it suitable for use in lead-free applications.

Overall, the LM63EVAL/NOPB is an invaluable tool for engineers looking to enhance system reliability and performance through effective temperature monitoring and fan control.

You May Also Be Interested in

Microchip Technology
BOARD EVAL CAP1298
Need more? Email Us
STMicroelectronics
BOARD DEV EMOTION WIN8
Need more? Email Us
Texas Instruments
BOOSTER PACK ADP BOARD TMP006
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LMT90
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EVAL KIT FOR AS5X47D
Need more? Email Us
Microchip Technology
KIT MGC3130 SINGLE ZONE HILLSTAR
Need more? Email Us
TT Electronics
BOARD CALIBR CIRCUIT OPB350L062
Need more? Email Us
Amphenol Advanced Sensors
T6613 DEV KIT NDIR
Need more? Email Us
Analog Devices Inc.
EVAL BOARD 4-CH TEMP MEASUREMENT
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess