EN
  • EN
  • DE

LM61BIZ/LFT3

Part No LM61BIZ/LFT3
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR ANALOG -30C-100C TO92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 5 Weeks
Features Temperature Sensor Analog, Local -30°C ~ 100°C 10mV/°C TO-92-3
Manufacturer Texas Instruments
Package Cut Tape (CT), Tape & Box (TB)
Operating Temperature Range -25°C ~ 85°C
Mounting Through Hole
Package TO-226-3, TO-92-3 (TO-226AA)
Case / Package TO-92-3
Family Name LM61
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-LM61BIZ/LFT3TB, 296-LM61BIZ/LFT3CT, LM61BIZ/LFT3-ND
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923290-LM61BIZ/LFT3
Ultra Librarian 3D Model Ultra Librarian LM61BIZ/LFT3 CAD Model

Description

The LM61BIZ/LFT3 is a precision integrated circuit temperature sensor from Texas Instruments, offering an analog output that corresponds to temperature. This high-performance sensor provides a linearly-proportional voltage output that varies directly with temperature, making it an ideal choice for a wide range of temperature monitoring applications.

Key Features

  • Temperature Range: The LM61BIZ/LFT3 is capable of measuring temperatures from -30°C to +100°C, providing a wide operating range suitable for various environments.
  • Voltage Output: It offers a linear voltage output of 10 mV/°C, ensuring precise temperature readings with a simple analog to digital conversion.
  • Low Power Consumption: With low power requirements, this sensor is optimal for battery-powered and portable applications, contributing to extended device operation.
  • Accuracy: The sensor boasts an accuracy of ±2°C, ensuring reliable and consistent temperature measurements for critical applications.
  • Small Package: Housed in a TO-92 package, the LM61BIZ/LFT3 is compact and suitable for space-constrained applications.

Applications

The LM61BIZ/LFT3 is versatile and can be used across various industries and applications. It is particularly useful in:

  • System thermal management and monitoring
  • Environmental control systems
  • Computer and electronics temperature sensing
  • Battery management systems
  • Industrial controls

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM61BIZ/LFT3 is no exception. It is designed to meet the rigorous standards required by industrial and commercial applications, ensuring performance and reliability.

Easy Integration

The sensor's straightforward analog output facilitates easy integration into existing systems, eliminating the need for complex signal processing. Its compatibility with most analog-to-digital converters (ADCs) allows for seamless connection to microcontrollers and other digital systems.

For designers and engineers looking for a reliable, accurate, and easy-to-use temperature sensor, the LM61BIZ/LFT3 from Texas Instruments is an excellent choice, providing the performance needed for precise temperature monitoring and control.

You May Also Be Interested in

Texas Instruments
LM74 SPI/Microwire12-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -55C-150C 8SOIC
Lowest to $2.4556
STMicroelectronics
PRECISION TEMPERATURE SENSORS
Lowest to $1.9381
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8SOIC
Lowest to $19.3754
Microchip Technology
Low-Power Linear Active Thermistor™ ICs
Lowest to $0.5281
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.3223
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.4130
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
Texas Instruments
LM95071/LM95071-Q1 SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -40C-150C SOT23-5
Lowest to $2.4556
NXP / Nexperia
SENSOR TEMP I2C/SMBUS 8TSSOP
Lowest to $1.5697

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3888 $55.5520
90+ $1.1395 $102.5550
140+ $1.1039 $154.5460
190+ $1.0683 $202.9770
245+ $1.0327 $253.0115
325+ $0.9259 $300.9175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,210 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess