EN
  • EN
  • DE

ISL8225MIRZ

Part No ISL8225MIRZ
Manufacturer Renesas Electronics America
Catalog Power Supplies Board Mount DCDC Converters
Description ISL8225MEVAL2Z 6-Phase, 90A Evaluation Board Setup Procedure | DC DC CONVERTER 0.6-6V 0.6-6V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Renesas Electronics America Inc.
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 2
Voltage - Input (Minimum) 4.5V
Voltage - Input (Maximum) 20V
Voltage - Output 1 0.6 ~ 6V
Voltage - Output 2 0.6 ~ 6V
Current - Output (Maximum) 15A, 15A
Applications ITE (Commercial)
Features Remote On/Off, OCP, OTP, OVP, UVLO
Temperature Range - Operating -40°C ~ 125°C
Efficiency 95%
Mounting Style SMD
Manufacturer Package 26-PowerBQFN Module
Parts Dimension 0.67" L x 0.67" W x 0.30" H (17.0mm x 17.0mm x 7.5mm)
Supplier Device Package 26-QFN (17x17)
Family Part Number ISL8225
Manufacturer Pack Quantity 65
MSL Level 4 (72 Hours)
Win Source Part Number 1190243-ISL8225MIRZ
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ISL8225MIRZ CAD Model

Description

The Renesas Electronics America Inc. ISL8225MIRZ is a non-isolated PoL module type integrated circuit that is mounted using SMD.

  • Features: Remote On/Off, OCP, OTP, OVP, UVLO
  • Number of Outputs: 2
  • Voltage Output 1: 0.6 ~ 6V
  • Voltage Output 2: 0.6 ~ 6V
  • Efficiency: 95%
  • Popularity: Yes
  • Package: 26-QFN (17x17)
  • Maximum Output Current: 15A, 15A
  • Operating Temperature Range: -40°C to 125°C
  • Supply and Demand Status: Balanced
  • Manufacturer Pack Quantity: 65
  • MSL Level: 4 (72 Hours)
  • Voltage Input (Minimum): 4.5V
  • Voltage Input (Maximum): 20V
  • Parts Dimension: 0.67" L x 0.67" W x 0.30" H (17.0mm x 17.0mm x 7.5mm)

You May Also Be Interested in

Monolithic Power Systems Inc.
5V, 1W, REGULATED, 2.5KVRMS ISOL
Lowest to $1.3068
Traco Power
DC DC CONVERTER +/-15V 30W
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-19.9V
Need more? Email Us
Monolithic Power Systems Inc.
1.2MHZ, SYNCHRONOUS, 2.75V TO 17
Lowest to $12.8060
Monolithic Power Systems Inc.
DC DC CONVERTER 1-15V
Lowest to $9.3135
Vicor Corporation
DC DC CONVERTER 24V 120W
Lowest to $363.6364
Monolithic Power Systems Inc.
IC REG BUCK ADJ 3.5A 20QFN
Lowest to $4.0919
Traco Power
DC DC CONVERTER 12V 2W
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 0.65-5V
Lowest to $27.2727

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $53.2235 $53.2235
3+ $43.6706 $131.0118
4+ $42.3059 $169.2236
5+ $40.9412 $204.7060
7+ $39.5765 $277.0355
9+ $35.4824 $319.3416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess