EN
  • EN
  • DE

LM6172NAB/EM

Part No LM6172NAB/EM
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Dual high-speed, low-power, low-distortion voltage feedback amplifiers 8-CDIP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Height 5.08 mm
Length 10.16 mm
Number of Pins 8
Thickness 4.064 mm
Width 6.502 mm
Win Source Part Number 1070190-LM6172NAB/EM
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM6172NAB/EM CAD Model

Description

The LM6172NAB/EM from Texas Instruments is a high-performance, dual high-speed operational amplifier that delivers exceptional speed and accuracy while maintaining a low power consumption and low noise levels. This operational amplifier is designed to cater to a wide range of applications, including video and RF amplification, test equipment, and high-speed communication systems.

Key Features

  • High Speed: With a unity-gain bandwidth of 100MHz and a slew rate of 3000V/µs, the LM6172NAB/EM is capable of handling fast signal transitions, making it ideal for high-speed signal processing applications.
  • Low Distortion: The product offers very low harmonic distortion, which is critical for maintaining signal fidelity in audio and video processing applications.
  • Dual Amplifier Design: The dual amplifier configuration enables the use in differential signal applications, providing improved noise rejection and signal integrity.
  • Supply Voltage Range: It operates from a supply voltage range of ±2.5V to ±15V, allowing for flexible integration into a variety of circuit designs.
  • Low Power Consumption: Despite its high-speed performance, the LM6172NAB/EM remains energy-efficient, making it suitable for portable and battery-operated devices.
  • Output Short-Circuit Protection: The device includes built-in short-circuit protection, enhancing its durability and reliability in complex electronic systems.

Applications

The LM6172NAB/EM is versatile and can be used in numerous applications such as:

  • High-Definition Video Equipment
  • Professional Audio Equipment
  • Telecommunications Devices
  • Active Filters
  • Data Acquisition Systems
  • High-Frequency Oscillators

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the LM6172NAB/EM is no exception. This product is built to meet high industry standards, ensuring stable performance over its operational life. With its robust design and Texas Instruments' support, customers can integrate this operational amplifier into their designs with confidence.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess