EN
  • EN
  • DE

LM6171AIMX

Part No LM6171AIMX
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LM6171 High Speed Low Power Low Distortion Voltage Feedback Amplifier | IC OPAMP VFB 1 CIRCUIT 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Amplifier Type Voltage Feedback
Slew Rate 3600V/μs
Gain Bandwidth Product 100MHz
-3db Bandwidth 160MHz
Current - Input Bias 1μA
Voltage - Input Offset 1.5mV
Supply Current 2.5mA
Current - Output / Channel 116mA
Supply Voltage , Single/Dual (±) 5.5V ~ 34V, ±2.75V ~ 17V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LM6171
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1200541-LM6171AIMX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM6171AIMX CAD Model

Description

The LM6171AIMX is a high-speed voltage feedback amplifier that is part of the renowned Texas Instruments portfolio. This particular model is known for its impressive slew rate and wide bandwidth, making it an ideal choice for applications that require fast and accurate signal amplification.

Key Features

  • High Slew Rate: With a slew rate of 3600 V/µs, the LM6171AIMX ensures rapid response times, which is crucial for high-frequency signal processing.
  • Wide Bandwidth: It offers a wide bandwidth of 100 MHz at a gain of +2, allowing for the amplification of a broad range of frequencies without significant signal degradation.
  • Low Distortion: The device provides excellent video performance with very low harmonic distortion, making it suitable for high-fidelity video processing applications.
  • Single-Supply Operation: It can operate from a single supply voltage ranging from +2.5V to +12V, or from dual supplies of ±2.5V to ±6V, offering flexibility in various circuit designs.
  • Output Current: The LM6171AIMX is capable of delivering an output current of 100 mA, which is sufficient for driving a wide array of loads.

Applications

The versatility of the LM6171AIMX allows it to be used in a variety of applications. Some of the common uses include:

  • Video and RF amplification
  • High-speed signal processing
  • ADC/DAC buffering
  • Active filters and integrators
  • Telecommunications
  • Professional audio equipment

Package and Quality

The LM6171AIMX is offered in an 8-pin SOIC package, which is compact and suitable for surface-mount technology (SMT), contributing to the miniaturization of electronic devices. Additionally, Texas Instruments ensures high manufacturing standards, providing consistent and reliable performance across their product range.

Conclusion

For designers seeking a high-speed operational amplifier with excellent performance characteristics, the LM6171AIMX from Texas Instruments stands out as a top choice. Its combination of speed, power efficiency, and versatility makes it an invaluable component in modern electronic design.

You May Also Be Interested in

Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4054 $50.5134
45+ $2.2532 $101.3940
69+ $2.1771 $150.2199
99+ $2.0248 $200.4552
129+ $1.9487 $251.3823
161+ $1.8726 $301.4886
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,590 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess