EN
  • EN
  • DE

LM57CISDX-5/NOPB

Part No LM57CISDX-5/NOPB
Manufacturer Texas Instruments
Catalog Temperature Sensors - Thermostats - Solid State
Description THERMOSTAT PROG ACT HI/LOW 8WSON / Thermostat Programmable Active High, Active Low Open Drain, Push-Pull 8-WSON (2.5x2.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Thermostats - Solid State
Mfr Texas Instruments
Package Tape & Reel (TR)
Trip Temperature Threshold Hot
Switching Temperature Programmable
Accuracy ±2.3°C
Output Type Open Drain, Push-Pull
Output Active High, Active Low
Output Function OverTemp, /OverTemp
Selectable Hysteresis Yes
Features Selectable Trip Point, Trip Test
Voltage - Supply 2.4 V ~ 5.5 V
Current - Supply 24µA
Temperature Range - Operating -50°C ~ 150°C
Mounting SMD (SMT)
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-WSON (2.5x2.5)
Base Product Number LM57
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LM57CISD-5X-ND,LM57CISDX-5-ND,LM57CISD-5X/NOPB,LM57CISD-5X,LM57CISDX-5
Standard Package 4,500
Win Source Part Number 973238-LM57CISDX-5/NOPB
Ultra Librarian 3D Model Ultra Librarian LM57CISDX-5/NOPB CAD Model

Description

Product Overview: LM57CISDX-5/NOPB

The LM57CISDX-5/NOPB is a precision temperature sensor and system reset integrated circuit, designed and manufactured by Texas Instruments. This versatile component offers a dual-function solution, combining temperature sensing with a programmable system reset feature, making it an ideal choice for a wide range of applications across various industries.

At the heart of the LM57CISDX-5/NOPB is its ability to accurately measure temperature with an internal bandgap temperature sensor. This sensor provides a linear analog output voltage that is proportional to the temperature, allowing for precise temperature monitoring within a system. The temperature sensing capabilities of this device make it suitable for environmental control systems, computer peripherals, and other electronics that require thermal management.

In addition to temperature sensing, the LM57CISDX-5/NOPB includes a programmable reset function. This feature enables the device to assert a system reset signal when the temperature crosses a user-defined threshold. This programmable threshold ensures that systems can protect themselves from overheating by initiating a reset before temperatures reach critical levels. The reset function can also be used to monitor for low-temperature conditions, providing a versatile solution for temperature-based system control.

The device is available in a small, surface-mount, 6-pin WSON package, making it easy to integrate into space-constrained designs. Its low power consumption and wide operating voltage range of 2.7V to 5.5V allow the LM57CISDX-5/NOPB to be used in battery-powered and portable applications without significantly impacting battery life.

Key features of the LM57CISDX-5/NOPB include:

  • Accurate temperature sensing with an analog output
  • Programmable overtemperature and undertemperature reset thresholds
  • Wide operating voltage range suitable for various applications
  • Low power consumption for energy-efficient operation
  • Compact 6-pin WSON package for easy integration
  • RoHS compliant and lead-free for environmental consideration

Overall, the LM57CISDX-5/NOPB from Texas Instruments is a reliable and versatile component that provides both temperature sensing and system reset functionality, making it an essential part of thermal management and protection in electronic systems.

You May Also Be Interested in

Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Need more? Email Us
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $8.6544
Maxim Integrated
Lowest to $1.8619
Maxim Integrated
THERMOSTAT 45DEGC ACT LO SOT23-5
Need more? Email Us
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.4698
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Need more? Email Us
Texas Instruments
THERMOSTAT 125DEGC OPN DRN 6WSON
Lowest to $1.1605
Texas Instruments
LM26 SOT-23, +/-3C Accurate, Factory Preset Thermostat
Lowest to $5.7999
Maxim Integrated
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1534 $50.4544
39+ $2.5874 $100.9086
60+ $2.5065 $150.3900
83+ $2.4257 $201.3331
107+ $2.3448 $250.8936
143+ $2.1023 $300.6289
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,800 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess