EN
  • EN
  • DE

LM555-MWC

Part No LM555-MWC
Manufacturer Texas Instruments
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC TIMER SINGLE 100KHZ DIE / 555 Type, Timer/Oscillator (Single) IC 100kHz Die
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Programmable Timers and Oscillators
Mfr Texas Instruments
Package Bulk
Type 555 Type, Timer/Oscillator (Single)
Frequency 100kHz
Voltage - Supply 4.5V ~ 16V
Current - Supply 10 mA
Temperature Range - Operating 0°C ~ 70°C (TA)
Package / Case Die
Supplier Device Package Die
Mounting SMD (SMT)
Base Product Number LM555
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1
Win Source Part Number 1070175-LM555-MWC
Ultra Librarian 3D Model Ultra Librarian LM555-MWC CAD Model

Description

The LM555-MWC is a highly versatile timer IC from the esteemed semiconductor manufacturer Texas Instruments. This integrated circuit is designed for generating accurate time delays and oscillation, with the additional capability of being used as a monostable or astable multivibrator. The LM555-MWC is a staple in the electronics industry, catering to a wide range of applications from precision timing to sequential timing, and is a must-have component in any electronic enthusiast’s toolkit.

Key Features

  • Adjustable Duty Cycle: The LM555-MWC offers an adjustable duty cycle, providing the flexibility to generate various levels of output signals.
  • High Current Drive Capability: With a high current drive of up to 200mA, this timer IC can directly drive a variety of output devices such as relays, solenoids, and LEDs.
  • Temperature Stability: The device exhibits exceptional temperature stability over a range of -55°C to 125°C, ensuring reliable operation under extreme conditions.
  • Direct Replacement: It is designed to be a direct replacement for the SE555/NE555 and is functionally compatible with the classic 555 timer.
  • Supply Voltage Range: The LM555-MWC operates on a wide supply voltage range from 4.5V to 16V, accommodating various power supply specifications.

Applications

The LM555-MWC is incredibly versatile and can be found in a multitude of applications, including:

  • Precision timing circuits
  • Sequential timing
  • Time delay generation
  • Pulse generation
  • Pulse width modulation (PWM)
  • Missing pulse detection

Technical Specifications

Parameter Value
Supply Voltage (VCC) 4.5V - 16V
Output Current (IOUT) 200mA
Operating Temperature -55°C to 125°C
Package Type TO-92, SOIC, VSSOP, PDIP

Whether you're developing a new project or replacing a component in an existing circuit, the LM555-MWC from Texas Instruments is a reliable and efficient choice that guarantees performance and durability.

You May Also Be Interested in

Texas Instruments
etriggerable Monostable Multivibrators 14-CDIP -55 to 125
Need more? Email Us
SiTIME
Low-Jitter Super TCXO 32.768kHz 3.3V 5ppm 4-Pin CSP T/R
Lowest to $10.1866
Cypress Semiconductor Corp
IC OSC XTAL PROG 6CLCC / Oscillator, Crystal IC 50MHz ~ 690MHz 6-CLCC (5x3.2)
Need more? Email Us
Maxim Integrated
IC OSC CLOCK 125MHZ 10-LCCC / Clock Oscillator IC 125MHz 10-LCCC (5x3.2)
Need more? Email Us
Texas Instruments
IC OSC CLOCK 100MHZ 6QFM / Clock Oscillator IC 100MHz 6-QFM (5x3.2)
Lowest to $40.5496
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $6.3306
Analog Devices Inc.
IC TRPL DELAY LOCK LOOP 48-LFCSP / IC 85MHz 48-LFCSP-VQ (7x7)
Need more? Email Us
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG 6-DFN / Oscillator, Silicon IC 3.81Hz ~ 1MHz 6-DFN (2x3)
Lowest to $8.5349

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess