EN
  • EN
  • DE

LM5115SD

Part No LM5115SD
Manufacturer Texas Instruments
Catalog PMIC - Power Supply Controllers, Monitors
Description LM5115 Secondary Side Post Regulator / Synchronous Buck Controller | IC SECONDARY SIDE CTRLR 16WSON
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Applications Secondary-Side Controller
Parts Input Voltage (V) 5V ~ 30V
Supply Voltage (V) 5V ~ 7.5V
Supply Current 4mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-WFDFN Exposed Pad
Supplier Device Package 16-WSON (5x5)
Family Part Number LM5115
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1200428-LM5115SD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM5115SD CAD Model

Description

The LM5115SD from Texas Instruments is a versatile synchronous buck controller designed to cater to a wide array of power management requirements. This advanced controller is capable of regulating a broad range of input voltages, making it an ideal solution for applications that demand high efficiency and reliability.

Key Features

  • Wide Input Voltage Range: The LM5115SD operates over a wide input voltage range from 6V to 75V, enabling its use in various systems from automotive to industrial applications.
  • Advanced Control Methodology: It utilizes current-mode control which provides superior transient response and simplifies loop compensation.
  • High Efficiency: The synchronous buck design reduces power losses by switching at zero voltage, increasing overall efficiency, especially in low output voltage applications.
  • Integrated MOSFET Drivers: With built-in drivers for high-side and low-side N-channel MOSFETs, the LM5115SD reduces external component count and simplifies the design process.
  • Adjustable Switching Frequency: The switching frequency is adjustable up to 750 kHz, allowing designers to balance efficiency and component size.
  • Protection Features: It includes a range of protection features such as thermal shutdown, under-voltage lockout, and programmable over-current protection, enhancing system safety and reliability.

Applications

The LM5115SD is suitable for a variety of applications, including but not limited to:

  • Automotive power systems
  • Telecommunications and data communications equipment
  • Industrial power supplies
  • Point of load conversions

Package and Availability

The Texas Instruments LM5115SD is available in a compact WSON-10 package, ensuring a minimal footprint on the PCB. For design flexibility, it is compatible with a range of external components, allowing designers to tailor the device to meet specific application needs. Check with authorized distributors for pricing and availability.

For further information, including datasheets, reference designs, and ordering options, please visit the Texas Instruments official website.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Lowest to $86.8724
SII Semiconductor Corporation
Need more? Email Us
Infineon Technologies
SmartRectifier | SYNCRONOUS RECTIFIER CONTROL IC
Lowest to $1.2450
Renesas Electronics America
Single Supply Integrated Current Limiting Controller | IC SUPPLY/CURR LIMIT CTRLR 8SOIC
Need more? Email Us
Texas Instruments
Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Lowest to $14.7083
Lattice Semiconductor Corporation
IC PWR MANAGER ISP GP 32-QFNS
Lowest to $4.2331
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $2.5214
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4496 $53.3952
28+ $3.6510 $102.2280
43+ $3.5369 $152.0867
59+ $3.4228 $201.9452
76+ $3.3087 $251.4612
102+ $2.9664 $302.5728
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess