EN
  • EN
  • DE

DG412CUE+

Part No DG412CUE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Switch Circuit SPST - NO
Number of Circuits 4
Max On Resistance 45 Ohm
Channel-to-Channel Matching (ΔRon) 3 Ohm (Max)
Single Supply Voltage (V+) 10 V to 30 V
Dual Supply Voltage(V±) ±4.5 V to 20 V
Max Switch Time (Ton,Toff) 175ns, 145ns
Charge Injection 5pC
Channel Capacitance(CS off, CD off) 9pF, 9pF
Max Leakage Current (IS off) 250pA
Crosstalk -85dB @ 1MHz
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 1033256-DG412CUE+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DG412CUE+ CAD Model

Description

Maxim Integrated DG412CUE+ High-Performance Analog Switch

The Maxim Integrated DG412CUE+ is a precision monolithic quad analog switch designed to provide high-performance switching of analog signals. Combining low on-resistance with high switching speed, this device is ideal for a variety of applications, including sample and hold circuits, audio signal routing, and data acquisition systems. The DG412CUE+ is part of Maxim's renowned range of reliable and efficient integrated circuits, tailored to meet the demanding requirements of advanced electronic systems.

With its single-ended quad configuration, the DG412CUE+ offers four independently controllable SPST (Single Pole, Single Throw) switches. This versatility allows designers to use the chip in multiple signal path configurations, enhancing design flexibility. The switches are normally open (NO) and are actuated by TTL or CMOS logic-level signals, making them compatible with a wide range of digital control interfaces.

One of the standout features of the DG412CUE+ is its low on-resistance, typically around 100 ohms. This characteristic minimizes signal attenuation and distortion, ensuring the integrity of the analog signal is maintained during switching. Additionally, the device boasts fast switching times, with turn-on and turn-off times typically under 175ns, which is crucial for applications requiring rapid signal changes.

The DG412CUE+ operates over a wide analog signal range, from ±15V dual supplies down to a single +12V supply, providing flexibility in various power supply scenarios. Its power supply requirements, combined with low power consumption, make it an energy-efficient choice for battery-powered and portable devices.

For enhanced reliability, the DG412CUE+ features charge injection compensation, which minimizes the switching transients that can affect sensitive circuitry. It is also built with electrostatic discharge (ESD) protection, safeguarding the device from the potential damages caused by static electricity.

This analog switch is housed in a compact 16-pin TSSOP package, making it suitable for space-constrained applications. Its operating temperature range of -40°C to +85°C ensures stable performance across various environmental conditions, making the DG412CUE+ a robust choice for industrial, commercial, and consumer applications.

In summary, the Maxim Integrated DG412CUE+ analog switch is a high-quality component that offers designers a combination of performance, efficiency, and versatility, making it an excellent choice for a wide range of analog signal switching applications.

You May Also Be Interested in

Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.7185 $54.8740
9+ $11.2562 $101.3058
14+ $10.9045 $152.6630
19+ $10.5527 $200.5013
25+ $10.2010 $255.0250
33+ $9.1457 $301.8081
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess