EN
  • EN
  • DE

LM5107SD

Part No LM5107SD
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HALF-BRIDGE 8WSON / Half-Bridge Gate Driver IC Non-Inverting 8-WSON (4x4)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Voltage - Supply 8V ~ 14V
Logic Voltage - VIL, VIH 0.8V, 2.2V
Current - Peak Output (Source, Sink) 1.3A, 1.4A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 118 V
Rise / Fall Time (Typ) 15ns, 15ns
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 8-WDFN Exposed Pad
Supplier Device Package 8-WSON (4x4)
Base Product Number LM5107
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1348811-LM5107SD
Ultra Librarian 3D Model Ultra Librarian LM5107SD CAD Model

Description

The LM5107SD is a high-performance gate driver designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This robust device is specifically engineered to drive both the high-side and low-side N-Channel MOSFETs in a synchronous buck or a half-bridge configuration. Its advanced features and compact form factor make it an ideal choice for a wide range of applications, including switch-mode power supplies, motor controls, and high-efficiency power conversion systems.

Key Features

  • High Voltage Capability: The LM5107SD is capable of handling voltages up to 100V, making it suitable for high-voltage applications.
  • High Peak Output Drive: With peak output currents of +/-1.4A, this gate driver ensures rapid charging and discharging of the gate capacitance of MOSFETs, resulting in swift and efficient switching.
  • Independent Inputs: Separate inputs for high-side and low-side gates provide design flexibility and the ability to implement advanced control schemes.
  • Adaptive Dead-Time Control: The LM5107SD features adaptive dead-time circuitry which helps to minimize shoot-through current, enhancing system efficiency and reliability.
  • Under-Voltage Lockout (UVLO): Integrated UVLO protection ensures that the device operates only when the supply voltage is sufficient, safeguarding the MOSFETs from insufficient gate drive voltage.
  • Thermal Shutdown: The built-in thermal shutdown feature protects the device from overheating, ensuring safe operation under high-current conditions.

Applications

  • DC/DC Converters
  • Motor Drives
  • Power Inverters
  • Power Supply Modules
  • Renewable Energy Systems

The LM5107SD comes in a compact, thermally enhanced 8-pin WSON package, which is ideal for space-constrained applications. Its performance and features are optimized to achieve low electromagnetic interference (EMI) and high power density, which are critical in modern electronic systems. With its robust design and advanced functionalities, the LM5107SD from Texas Instruments stands out as a reliable and efficient solution for driving power MOSFETs.

You May Also Be Interested in

Texas Instruments
IC GATE DRVR LOW-SIDE SOT23-6
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 14DIP
Need more? Email Us
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Maxim Integrated
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Infineon Technologies
ISO1H812G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $6.9851
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess