EN
  • EN
  • DE

AP4340SNTR-G1

Part No AP4340SNTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - Power Management - Specialized
Description IC ACDC PSR ACCEL SOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 45 Weeks
Features PSR Accelerator PMIC
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Family Name AP4340
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AP4340SNTR-G1DITR, AP4340SNTR-G1DI, AP4340SNTR-G1DICT, AP4340SNTR-G1DIDKR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911559-AP4340SNTR-G1
Ultra Librarian 3D Model Ultra Librarian AP4340SNTR-G1 CAD Model

Description

Product Overview: AP4340SNTR-G1

The AP4340SNTR-G1 is a state-of-the-art integrated circuit from Diodes Incorporated, designed to meet the demands of modern electronic applications. This high-performance product is a testament to Diodes Incorporated's commitment to providing innovative solutions that enhance the efficiency and reliability of electronic systems.

Key Features

  • High Precision: The AP4340SNTR-G1 boasts exceptional accuracy, which is crucial for applications where precision is paramount.
  • Low Quiescent Current: With its low power consumption, this device is ideal for battery-powered applications, helping to extend battery life and reduce energy costs.
  • Wide Operating Voltage Range: The device can operate across a broad voltage range, providing flexibility and compatibility with various system designs.
  • Stable Performance: Users can rely on the AP4340SNTR-G1 for consistent and stable operation, even under varying environmental conditions.

Applications

The AP4340SNTR-G1 is versatile and can be used in a wide array of applications. It is particularly well-suited for:

  • Power supply management in consumer electronics
  • Automotive systems requiring high reliability
  • Industrial equipment that demands consistent performance
  • Portable devices where energy efficiency is critical

Technical Specifications

Here are some of the technical specifications that make the AP4340SNTR-G1 an excellent choice for your needs:

  • Package: The device comes in a robust and compact package, suitable for space-constrained applications.
  • Temperature Range: It operates over a wide temperature range, ensuring functionality in various operating environments.
  • Protection Features: Built-in protection mechanisms safeguard the device against overcurrent and thermal overloads, enhancing system reliability.

Quality and Support

Diodes Incorporated ensures that the AP4340SNTR-G1 adheres to the highest quality standards, with rigorous testing protocols in place to guarantee performance. In addition, customers can access comprehensive technical support to assist with integration, troubleshooting, and optimization of the device in their applications.

You May Also Be Interested in

Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
725+ $0.0798 $57.8550
1,765+ $0.0655 $115.6075
2,730+ $0.0635 $173.3550
3,760+ $0.0614 $230.8640
4,865+ $0.0594 $288.9810
6,510+ $0.0533 $346.9830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,500 pieces
MOQ: 725 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess