EN
  • EN
  • DE

LM5069MMX-1

Part No LM5069MMX-1
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR GP 10VSSOP / LM5069 Positive High Voltage Hot Swap / Inrush Current Controller with Power Limiting
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Part Status Obsolete (End Of Life)
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications Use For General
Features Latched Fault
Programmable Features Current Limit, Fault Timeout, OVP, UVLO
Supply Voltage (V) 9V ~ 80V
Temperature Range - Operating -40°C ~ 125°C
Current - Supply 1.3mA
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-VSSOP
Feature Pins OUT, PGD, PWR, OVLO, TIMER, UVLO
Part Number Series LM5069
Manufacturer Pack Quantity 3,500
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811802-LM5069MMX-1
Ultra Librarian 3D Model Ultra Librarian LM5069MMX-1 CAD Model

Description

Product Overview: LM5069MMX-1

The LM5069MMX-1 from Texas Instruments is a sophisticated power management IC that offers robust protection and control features for systems with heavy power demands. This particular device is part of the LM5069 series, which is designed to provide precise control and monitoring of the power supply to electronic systems.

Key Features and Benefits

  • Hot Swap Controller: The LM5069MMX-1 integrates a hot swap controller, allowing for the safe insertion and removal of circuit boards into live backplanes or other powered systems. This feature helps to prevent damage caused by inrush currents and voltage transients that can occur during hot swapping.
  • Programmable Current Limit: Users can set a precise current limit threshold to protect the system from overcurrent conditions. This helps to safeguard both the power source and the load from potential damage.
  • Under-Voltage Lockout (UVLO): The device ensures that the system operates only when the supply voltage is within a safe range, protecting against undervoltage conditions that could lead to system instability or damage.
  • Overvoltage Protection: Overvoltage events are also managed by the LM5069MMX-1, which helps to prevent damage to sensitive electronic components that could be caused by voltage spikes.
  • Power Good (PG) Output: This feature provides a real-time status indicator that signals when the output voltage is within a nominal operating range, enhancing system reliability by enabling downstream logic to respond appropriately.
  • Circuit Breaker Function: The LM5069MMX-1 also functions as a circuit breaker, interrupting the output when a fault is detected, which helps to prevent catastrophic failures.

Applications

The LM5069MMX-1 is ideal for a variety of applications, including but not limited to:

  • Servers and Telecom Infrastructure
  • Industrial Control Systems
  • Network Equipment
  • Base Stations
  • Storage Systems

Package and Availability

The LM5069MMX-1 is available in an MSOP-10 package, which is designed for space-constrained applications. Texas Instruments provides this IC with the quality and reliability that engineers and designers have come to expect from a leading semiconductor manufacturer.

You May Also Be Interested in

Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR PCI EXP 36TQFN
Lowest to $74.2165
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5143 $54.1716
24+ $4.2286 $101.4864
37+ $4.0858 $151.1746
53+ $3.8000 $201.4000
69+ $3.6572 $252.3468
86+ $3.5143 $302.2298
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,850 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess