EN
  • EN
  • DE

LM5068MMX-2

Part No LM5068MMX-2
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR -48V 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications -48V
Features Auto Retry, Turn On Voltage
Programmable Features Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO
Voltage - Supply -90V ~ -10V
Temperature Range - Operating -40°C ~ 105°C
Current - Supply 820 µA
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
Base Product Number LM5068
Standard Package 3,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 746794-LM5068MMX-2
Ultra Librarian 3D Model Ultra Librarian LM5068MMX-2 CAD Model

Description

The LM5068MMX-2 is a high-performance Negative Voltage Hot Swap Controller designed by Texas Instruments to provide secure and efficient solutions for board level power management. This device enables safe insertion and removal of electronic equipment from live backplanes and power busses by controlling the inrush current to prevent glitches on the power bus, system resets, and damage to connectors and circuitry.

Key Features

  • Hot Swap Control: The LM5068MMX-2 is capable of controlling the inrush current during the hot plugging of boards, which is critical in maintaining the integrity of the electrical system and preventing damage.
  • Wide Operating Range: It operates over a wide range of input voltages, making it versatile for various applications.
  • Integrated MOSFET: The presence of an internal power MOSFET reduces the number of external components required, simplifying design and reducing overall footprint.
  • Programmable Features: With programmable under-voltage and over-voltage lockout, soft-start, and circuit breaker functionalities, the LM5068MMX-2 provides customizable protection for your power management needs.
  • Fault Management: The device includes fault detection and management capabilities, ensuring that systems can respond quickly to power issues.

Applications

The LM5068MMX-2 is ideal for a variety of applications where negative voltage power supply management is required. These include:

  • Telecommunications Equipment
  • Network Servers and Storage Systems
  • Industrial Systems
  • Modular Power Supplies

Package and Quality

Encased in a compact MSOP-8 package, the LM5068MMX-2 is designed for space-constrained applications. Texas Instruments ensures high-quality and reliability for their products, and the LM5068MMX-2 is no exception, undergoing rigorous testing and quality control measures.

Technical Support and Resources

For engineers and designers, Texas Instruments provides extensive technical support including datasheets, reference designs, and application notes to facilitate the integration of the LM5068MMX-2 into their projects.

You May Also Be Interested in

Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6476 $51.1236
27+ $3.8135 $102.9645
41+ $3.6943 $151.4663
56+ $3.5751 $200.2056
73+ $3.4560 $252.2880
97+ $3.0984 $300.5448
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,574 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess