EN
  • EN
  • DE

TPS3840PL16DBVRQ1

Part No TPS3840PL16DBVRQ1
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Manufacturer Texas Instruments
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 1.6V
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 619ms Typical
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number TPS3840
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TPS3840PL16DBVRQ1CT,296-TPS3840PL16DBVRQ1TR,296-TPS3840PL16DBVRQ1DKR
Standard Package 3,000
Win Source Part Number 1321922-TPS3840PL16DBVRQ1
Ultra Librarian 3D Model Ultra Librarian TPS3840PL16DBVRQ1 CAD Model

Description

Overview of Texas Instruments TPS3840PL16DBVRQ1

The TPS3840PL16DBVRQ1 is a high-precision voltage supervisor from Texas Instruments, designed to monitor system voltages and provide a reliable reset signal to ensure proper system operation upon power-up, power-down, or during a brown-out condition. This device is particularly suitable for automotive and industrial applications where precise voltage monitoring is critical for system reliability and safety.

Key Features

  • Voltage Threshold Accuracy: The TPS3840PL16DBVRQ1 offers a tight threshold accuracy of ±1%, which is essential for systems that require precise voltage monitoring to prevent data corruption or hardware damage.
  • Low Quiescent Current: With a quiescent current of only 350 nA, this device is an excellent choice for battery-powered and energy-sensitive applications, helping to extend battery life and reduce power consumption.
  • Wide Operating Voltage Range: It operates over a wide voltage range from 1.5V to 6.5V, providing versatility in various applications and compatibility with multiple supply voltages.
  • Adjustable Time Delay: The built-in programmable time delay feature allows designers to set the reset time delay according to system requirements, offering flexibility in managing system responses to voltage variations.
  • Open-Drain Active-Low Reset Output: The device features an active-low reset output in an open-drain configuration, which facilitates the direct interfacing with other logic levels and components.
  • Temperature Range: The TPS3840PL16DBVRQ1 is designed to operate over an extended temperature range of -40°C to +125°C, making it suitable for harsh environments encountered in automotive and industrial settings.
  • Small Package Size: Housed in a compact 6-pin SOT-23 package, the device saves valuable board space and is ideal for space-constrained applications.

Applications

The TPS3840PL16DBVRQ1 is specifically designed for use in automotive systems, such as engine control units, infotainment systems, and advanced driver-assistance systems (ADAS), as well as industrial equipment, including factory automation and control systems. Its robust design and precision make it an essential component for ensuring system stability and performance.

With its comprehensive features and reliable performance, the TPS3840PL16DBVRQ1 is an excellent choice for designers looking to enhance system integrity through accurate voltage supervision.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
MaxLinear Inc
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6317 $50.5360
195+ $0.5183 $101.0685
300+ $0.5021 $150.6300
415+ $0.4859 $201.6485
535+ $0.4697 $251.2895
715+ $0.4212 $301.1580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,990 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess