The SN74AUP1G98DBVR from Texas Instruments is a high-quality, versatile 2-input configurable multiple function gate that is designed to offer high performance in a range of applications.
- AUP Family: This advanced device is part of Texas Instruments' AUP family.
- Voltage Range: Operates over a wide supply voltage range from 0.8V to 3.6V.
- Logic Functions: This configurable gate is capable of performing a variety of logic functions, including AND, OR, NAND, NOR, XOR, XNOR, and more.
- Package: Is housed in a small SOT-23-6 package.
- Input Tolerance: One of the key features is its input tolerance, which allows it to interface with multiple voltage nodes.
- ESD Protection: Offers excellent ESD protection.
- Compliance: This device is also RoHS compliant and supports green manufacturing.