EN
  • EN
  • DE
  • IT

MAX1589EZR50

Part No MAX1589EZR50
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701665-MAX1589EZR50
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1589EZR50 CAD Model

Description

Maxim Integrated MAX1589EZR50 Adjustable Output, Low-Dropout Linear Regulators

The Maxim Integrated MAX1589EZR50 is a highly efficient, adjustable output linear regulator designed to deliver a continuous load current of up to 500mA. This component is part of Maxim's extensive range of power management solutions, tailored to meet the stringent requirements of portable and space-constrained electronic devices.

With an input voltage range from 2.5V to 5.5V, the MAX1589EZR50 is versatile enough to be used in a variety of applications, from battery-powered equipment to embedded systems. Its adjustable output voltage, which can be set from 1.25V to 5V using external resistors, provides design flexibility, allowing engineers to customize the output to suit their specific needs.

The device boasts a low dropout voltage, ensuring efficient operation even when the input-to-output voltage differential is minimal. This feature is particularly important for battery-powered applications, where maximizing battery life is a key concern. Additionally, the MAX1589EZR50 offers excellent load and line regulation, maintaining a stable output despite variations in input voltage or load current.

Thermal protection is built into the MAX1589EZR50, safeguarding the device against excessive temperature and power dissipation that could lead to damage. This, along with the short-circuit protection, enhances the reliability and longevity of both the regulator and the overall system.

The MAX1589EZR50 is available in a compact SOT-23 package, making it an ideal choice for applications where board space is at a premium. Its small footprint, combined with a minimal number of required external components, allows for a cost-effective and space-efficient power management solution.

Key features of the MAX1589EZR50 include:

  • Adjustable output voltage from 1.25V to 5V
  • Up to 500mA of load current
  • Low dropout voltage for improved efficiency
  • Excellent line and load regulation
  • Thermal overload and short-circuit protection
  • Compact SOT-23 packaging

Overall, the MAX1589EZR50 from Maxim Integrated is a versatile and reliable choice for designers looking for a high-performance adjustable LDO regulator for their next project.

You May Also Be Interested in

Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess