EN
  • EN
  • DE

LM5067MM-1/NOPB

Part No LM5067MM-1/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description Negative Hot Swap / Inrush Current Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications -48V
Features Latched Fault
Programmable Features Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO
Operating Supply Voltage -80 V ~ -9 V
Operating Temperature Range -40°C ~ 125°C
Operating Supply Current 2mA
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-VSSOP
Feature Pins OVLO, PGD, PWR, TIMER, (UVLO, EN)
Win Source Part Number 1200301-LM5067MM-1/NOPB
Manufacturer Homepage www.ti.com
Family Name LM5067-1
Introduction Date October 01, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM5067MM-1/NOPB CAD Model

Description

Product Overview: LM5067MM-1/NOPB

The LM5067MM-1/NOPB is a high-performance Negative Hot Swap / Power Management Integrated Circuit (IC) designed and manufactured by Texas Instruments. This robust component provides intelligent control of a negative voltage power supply rail and is housed in a compact 10-VSSOP package. It is specifically engineered to handle insertion and removal of electronic cards from live backplanes or negative supply rails without causing glitches or disruptions to the system.

Key Features

  • Hot Swap Control: The LM5067MM-1/NOPB offers precise control during insertion and extraction of power cards, which helps prevent arcing and damage to connector pins, ensuring system reliability and longevity.
  • Integrated Power MOSFET: It features an internal charge pump to control an external N-channel MOSFET, which manages the inrush current during startup to limit system voltage droop and inrush current.
  • Power Management: The device includes power management features such as programmable under-voltage, over-voltage lockout, and circuit breaker functions. This ensures protection against various fault conditions and improves system safety.
  • Programmable Features: With programmable soft-start, fault detection, and recovery times, the LM5067MM-1/NOPB can be tailored to specific application requirements, enhancing versatility across different platforms.
  • Diagnostic and Reporting: It provides diagnostic information including current monitoring and fault reporting to assist in system maintenance and troubleshooting.
  • Temperature Range: The device operates over an industrial temperature range of -40°C to 125°C, making it suitable for use in harsh environments.
  • RoHS Compliant: The LM5067MM-1/NOPB is lead-free and RoHS compliant, adhering to environmental regulations and reducing hazardous substances in electronic devices.

Applications

The LM5067MM-1/NOPB is ideal for a variety of applications where negative voltage hot swap capability is required, such as:

  • Telecommunications Equipment
  • Network Routers and Switches
  • Servers and Data Storage Systems
  • Industrial Control Systems

With its robust feature set and reliable performance, the LM5067MM-1/NOPB from Texas Instruments is a crucial component for managing power in sophisticated electronic systems, ensuring safe operation and protecting against potential damage caused by power anomalies.

You May Also Be Interested in

Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Microchip Technology
SINGLE FET CONSTANT POWER LIMIT
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Monolithic Power Systems Inc.
60V, 15A, 7M RDS(ON)HOT-SWAP INT
Lowest to $37.8359
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9819 $54.8009
25+ $4.0877 $102.1925
38+ $3.9600 $150.4800
53+ $3.8322 $203.1066
68+ $3.7045 $251.9060
91+ $3.3213 $302.2383
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,160 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess