EN
  • EN
  • DE

TUSB213QRGYRQ1

Part No TUSB213QRGYRQ1
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 14VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features Signal Processing Interface 14-VQFN (3.5x3.5)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Mounting Surface Mount
Package 14-VFQFN Exposed Pad
Case / Package 14-VQFN (3.5x3.5)
Family Name TUSB213
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-52176-2, 296-52176-1, TUSB213QRGYRQ1-ND, 296-52176-6
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937883-TUSB213QRGYRQ1
Ultra Librarian 3D Model Ultra Librarian TUSB213QRGYRQ1 CAD Model

Description

Texas Instruments TUSB213QRGYRQ1 High-Speed Signal Conditioner

The TUSB213QRGYRQ1 from Texas Instruments is a high-performance signal conditioner designed to enhance the signal quality of USB 2.0 interfaces in automotive and industrial applications. This advanced integrated circuit (IC) is engineered to improve the signal integrity of USB data streams by compensating for intersymbol interference (ISI) and reducing bit error rates in challenging environments.

With its robust design, the TUSB213QRGYRQ1 ensures reliable communication over longer cable lengths and is specifically tailored to meet the stringent requirements of the automotive industry. Its compatibility with USB 2.0 standards allows it to support high-speed (480 Mbps), full-speed (12 Mbps), and low-speed (1.5 Mbps) data rates, making it a versatile solution for a wide range of USB connectivity needs.

The device features an adaptive equalizer that automatically adjusts the level of signal enhancement needed to optimize performance across various cable types and lengths. This adaptive capability ensures that the signal quality is maintained without the need for manual tuning, simplifying the design and deployment of USB systems.

Key features of the TUSB213QRGYRQ1 include:

  • Compliance with USB 2.0 standards for high-speed data transfer.
  • Automatic adaptation to optimize signal quality over different cable lengths.
  • Low-power operation, ideal for power-sensitive applications.
  • Temperature range of -40°C to 85°C, suitable for harsh environments.
  • Small form factor QFN package for space-constrained applications.

This signal conditioner is housed in a compact 16-pin QFN (RGY) package, ensuring a minimal footprint on system boards. The TUSB213QRGYRQ1's operational temperature range of -40°C to 85°C makes it reliable in extreme conditions, which is critical for automotive and industrial systems that must operate in a variety of environmental conditions.

Whether it's for infotainment systems, diagnostic ports, or any USB-based communication in vehicles and industrial equipment, the Texas Instruments TUSB213QRGYRQ1 is an essential component that ensures high-quality signal integrity for flawless data transmission.

You May Also Be Interested in

Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3930
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $13.0971
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2257 $51.6112
38+ $2.6467 $100.5746
59+ $2.5640 $151.2760
81+ $2.4813 $200.9853
105+ $2.3986 $251.8530
140+ $2.1505 $301.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess