EN
  • EN
  • DE

LM5060Q1MM/NOPB

Part No LM5060Q1MM/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HIGH-SIDE 10VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Gate Driver IC
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Family Name LM5060
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -LM5060Q1MM-NDR, LM5060Q1MM/NOPBCT, LM5060Q1MMDKR, -LM5060Q1MM/NOPBCT-ND, LM5060Q1MMDKR-ND, LM5060Q1MMCT, LM5060Q1MM/NOPBDKR, LM5060Q1MM/NOPBTR, LM5060Q1MMCT-ND, *LM5060Q1MM/NOPB, LM5060Q1MMTR-ND, LM5060Q1MMNOPB, LM5060Q1MMTR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877514-LM5060Q1MM/NOPB
Ultra Librarian 3D Model Ultra Librarian LM5060Q1MM/NOPB CAD Model

Description

Product Overview: LM5060Q1MM/NOPB

The LM5060Q1MM/NOPB is a high-performance power management integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of TI's extensive portfolio of power management ICs, known for their reliability and efficiency. The LM5060Q1MM/NOPB offers advanced features for automotive and industrial applications, making it an ideal choice for designers looking for a robust power protection solution.

Key Features

  • High-Side N-Channel MOSFET Gate Driver: The LM5060Q1MM/NOPB is designed to drive an N-channel power MOSFET for high-side load switching applications, providing efficient control of the power flow.
  • Intelligent Protection: It incorporates smart features such as overcurrent protection, undervoltage lockout, thermal shutdown, and programmable UV/OV thresholds, ensuring the safety and longevity of the connected components.
  • Operating Voltage Range: The device supports a wide operating voltage range, typically from 6V to 75V, catering to a broad spectrum of power supply requirements.
  • Automotive-Qualified: As indicated by the 'Q1' in its name, this part is qualified for automotive applications, meeting the stringent standards for performance and reliability in the automotive industry.
  • Power Good Output: The inclusion of a 'Power Good' output signal provides real-time feedback on the system status, which is crucial for monitoring and control purposes.

Applications

The LM5060Q1MM/NOPB is versatile and can be used in various applications that require efficient and reliable power management. It is particularly well-suited for automotive systems, such as infotainment and advanced driver assistance systems (ADAS), as well as industrial applications, including factory automation and control systems.

Packaging and Availability

This power management IC is available in an 8-pin VSSOP package, which is compact and suitable for space-constrained applications. The 'NOPB' suffix indicates that the product is lead-free and RoHS compliant, reflecting Texas Instruments' commitment to environmental sustainability. For design flexibility and ease of integration, the LM5060Q1MM/NOPB is supported by a comprehensive set of technical documentation, including datasheets, application notes, and design resources.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $5.8899
Maxim Integrated
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 28TSSOP
Lowest to $2.2119
NXP / Nexperia
IC GATE DRVR HIGH-SIDE D2PAK-7
Need more? Email Us
Infineon Technologies
AUIRS2004 - GATE DRIVER / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.5047
Maxim Integrated
DUAL 1.5A MOSFET DRIVER
Lowest to $8.4373
Diodes Incorporated
IC GATE DRVR LOW-SIDE SOT23-6
Lowest to $0.5561
Analog Devices Inc.
IC GATE DRVR HIGH-SIDE 16MSOP / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Lowest to $5.2446
Texas Instruments
IC GATE DRVR LOW-SIDE 16DIP / Low-Side Gate Driver IC Non-Inverting 16-PDIP
Lowest to $31.3291

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2978 $52.7648
37+ $2.7059 $100.1183
58+ $2.6214 $152.0412
79+ $2.5368 $200.4072
102+ $2.4523 $250.1346
137+ $2.1986 $301.2082
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess