EN
  • EN
  • DE

LM5009AMMX/NOPB

Part No LM5009AMMX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 100-V 150-mA Constant On-Time Buck Switching Regulator | IC REG BUCK ADJ 150MA 8VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 6V
Voltage - Input (Maximum) 95V
Min/Fixed Output Voltage 2.5V
Maximum Output Voltage 85V
Output Current 150mA
Switching Frequency 50kHz ~ 1.1MHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-VSSOP
Family Part Number LM5009
Manufacturer Pack Quantity 3,500
MSL Level 1 (Unlimited)
Win Source Part Number 710807-LM5009AMMX/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM5009AMMX/NOPB CAD Model

Description

The LM5009AMMX/NOPB is a high-performance step-down voltage regulator designed and manufactured by Texas Instruments. This efficient power management integrated circuit (IC) is capable of converting a higher input voltage into a lower output voltage with a strong emphasis on energy efficiency and reliability.

Key Features:

  • Wide Input Voltage Range: The LM5009AMMX/NOPB operates over a broad input voltage range from 9.7V to 95V, making it ideal for a wide array of applications, including industrial, automotive, and telecommunications.
  • Output Voltage: It provides an adjustable output voltage that can be set from 2.5V to 76V, ensuring versatility for different design requirements.
  • Switching Frequency: The device features a fixed switching frequency of 150 kHz, which strikes a balance between efficiency and the size of external components.
  • Current Limit: It incorporates an adjustable current limit that provides protection against overcurrent conditions, enhancing the safety and durability of the application.
  • Thermal Shutdown: The built-in thermal shutdown feature ensures the device operates within safe temperature limits, protecting the IC from overheating.
  • Packaging: Available in an 8-pin VSSOP package, the LM5009AMMX/NOPB is designed for compact and space-constrained applications.

Applications:

The LM5009AMMX/NOPB is suitable for a variety of applications, such as:

  • Industrial power systems
  • Automotive electronics
  • Telecommunication equipment
  • Power supplies for isolated and non-isolated systems

Quality and Environmental Compliance:

The "NOPB" suffix in the product name denotes that the device is lead-free and RoHS compliant, reflecting Texas Instruments' commitment to environmental sustainability. The device is also characterized for operation from -40°C to 125°C, ensuring reliable performance in extreme conditions.

With its robust feature set and Texas Instruments' renowned quality, the LM5009AMMX/NOPB is an excellent choice for designers who require a versatile and durable step-down voltage regulator for their power conversion needs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7056 $51.1680
75+ $1.3994 $104.9550
115+ $1.3557 $155.9055
155+ $1.3120 $203.3600
200+ $1.2682 $253.6400
265+ $1.1371 $301.3315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,120 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess