EN
  • EN
  • DE

LM4953SDBD

Part No LM4953SDBD
Manufacturer Texas Instruments
Catalog Evaluation Boards - Audio Amplifiers
Description BOARD EVALUATION LM4953SD / Lm4953 Ground- Referenced, Ultra Low Noise, Ceramic Speaker Driver Eval Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Series Boomer
Part Status Obsolete(EOL)
Amplifier Type Class AB
Output Type 1-Channel (Mono)
Operating Supply Voltage 1.6 V ~ 4.2 V
Board Type Fully Populated
Utilized IC / Part LM4953
Supplied Contents Board(s)
Win Source Part Number 779287-LM4953SDBD
Popularity Medium
Supply and Demand Status Limited
Family Name LM4953
Introduction Date September 01, 2005
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM4953SDBD CAD Model

Description

Texas Instruments LM4953SDBD Audio Amplifier

The LM4953SDBD from Texas Instruments is a robust and versatile audio amplifier designed for a wide range of applications. This monolithic integrated circuit is a Boomer® series audio power amplifier primarily intended for demanding applications in mobile phones and other portable communication device applications.

It is capable of delivering 1.8W of continuous average power to a 4Ω load with less than 1% distortion (THD+N) from a 5V DC power supply, making it an excellent choice for providing high-quality sound in a compact form factor. The LM4953SDBD is designed with an emphasis on energy efficiency, featuring a low quiescent current and an integrated shutdown mode that reduces power consumption when not in use.

The LM4953SDBD also includes advanced features such as a thermal shutdown protection mechanism that prevents the device from overheating, ensuring reliable performance and longevity. Additionally, it has an external gain configuration capability which allows for flexibility in design and customization to specific application requirements.

The device is housed in a space-saving 14-pin WSON package, making it suitable for use in space-constrained applications. The package is lead-free and RoHS compliant, aligning with environmental standards and regulations.

Implementing the LM4953SDBD into your design is straightforward, thanks to its simple external circuitry requirements. This makes it an ideal solution for designers looking for a high-performance audio amplification solution with minimal design complexity.

Whether you're designing consumer electronics, portable media players, or any other audio playback device, the LM4953SDBD offers a reliable and high-quality audio amplification solution that you can trust. Its combination of power efficiency, sound quality, and ease of use makes it a top choice for your next audio project.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS G STER 30MW 25DSBGA
Lowest to $1.3624
Maxim Integrated
IC AMP D/H MONO/STEREO 1W 20WLP
Lowest to $2.3284
Texas Instruments
EVAL BOARD FOR TPA6166A2
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA2080D1
Need more? Email Us
STMicroelectronics
IC AMP CLASS D QUAD 50W 64LQFP
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA2038D1
Need more? Email Us
Analog Devices Inc.
IC PREAMP AUDIO MONO AB 10MSOP
Need more? Email Us
Microsemi Corporation
EVAL BOARD FOR LX1722
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA6120A2
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess