EN
  • EN
  • DE

LM4951ASD/NOPB

Part No LM4951ASD/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS AB MONO 1.8W 10WSON / Wide Voltage Range 1.8 Watt Audio Amplifier With Short Circuit Protection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels at Load 1.8W x 1 at 8Ohm
Supply Voltage (V) 2.7V ~ 9V
Features Depop, Short-Circuit and Thermal Protection, Shutdown
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 10-WSON (4x4)
Manufacturer Package 10-WDFN Exposed Pad
Part Number Series LM4951
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809491-LM4951ASD/NOPB
Ultra Librarian 3D Model Ultra Librarian LM4951ASD/NOPB CAD Model

Description

Product Overview: LM4951ASD/NOPB

The LM4951ASD/NOPB is a high-quality audio power amplifier designed by Texas Instruments, renowned for its innovative semiconductor solutions. This particular integrated circuit (IC) is a part of Texas Instruments' extensive audio IC portfolio, offering an impressive blend of power efficiency and audio performance. It is well-suited for applications requiring a compact, yet powerful audio amplification solution.

Key Features

  • Output Power: The LM4951ASD/NOPB can deliver up to 3.1W of continuous average power to a 3Ω load with less than 10% total harmonic distortion plus noise (THD+N) when powered by a 5V power supply.
  • Boomer Audio Power Amplifier: As part of TI's Boomer series, it is specifically designed to provide high-quality output power with a minimal amount of external components, making it ideal for portable and space-constrained applications.
  • Shutdown Mode: It features a low-power consumption shutdown mode, which significantly reduces power usage when the amplifier is not in active operation, thereby conserving energy and extending battery life in portable devices.
  • Thermal Protection: The IC includes an advanced thermal protection scheme that prevents damage to the device in the event of overheating, ensuring reliability and longevity.
  • Surface-Mount Package: The LM4951ASD/NOPB comes in an easy-to-use surface-mount package, which facilitates streamlined manufacturing processes and integration into various electronic assemblies.

Applications

The versatility of the LM4951ASD/NOPB allows it to be used in a wide array of applications. It is particularly well-suited for portable electronic devices where space and power efficiency are critical. Some common applications include:

  • Mobile Phones
  • Portable Media Players
  • Notebook and Tablet Computers
  • Portable Gaming Devices

With its robust design and efficient operation, the LM4951ASD/NOPB from Texas Instruments stands out as a reliable choice for designers and engineers looking to incorporate a high-performance audio amplifier into their projects. Its combination of power, compactness, and advanced features ensures that it can meet the stringent requirements of modern portable consumer electronics.

You May Also Be Interested in

Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $2.1427
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Need more? Email Us
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $2.9503
Rohm Semiconductor
IC AMP AUDIO PWR 10W D 44TSSOP
Lowest to $3.9637
Rohm Semiconductor
IC HEADPHONE AMP STD 8-SOP
Lowest to $0.7246
Rohm Semiconductor
IC AMP AUDIO PWR 5W STER 24TSSOP
Lowest to $1.8062
Rohm Semiconductor
Lowest to $4.0541
Rohm Semiconductor
IC SPEAKER AMP CLASS D 28-HTSSOP
Lowest to $2.8969
Rohm Semiconductor
IC SPEAKER AMP CLASS D 32VQFN
Lowest to $0.6878

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3896 $55.5840
90+ $1.1402 $102.6180
140+ $1.1046 $154.6440
190+ $1.0690 $203.1100
245+ $1.0333 $253.1585
325+ $0.9264 $301.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,286 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess