The Texas Instruments LM4931ITL/NOPB is an advanced integrated circuit, designed to deliver high-quality audio output while maintaining low power consumption.
- Power Output: Delivers 1.5W of continuous average power to an 8 ohm load with less than 1% distortion (THD) from a 5V power supply
- Power Consumption: Low power consumption
- Shutdown Mode: Reduces power consumption when the device is not in use
- Protection Features: Thermal shutdown, output short circuit protection, and under-voltage lockout
- Power Supply Voltage Range: Flexible power supply voltage range of 2.2V to 5.5V
- PSRR: High power supply rejection ratio (PSRR) and low noise
- Package: Compact, surface-mount package
- Compliance: RoHS compliant and is free of lead, bromide and antimony