EN
  • EN
  • DE

LM4907LQ/NOPB

Part No LM4907LQ/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 1.07W MONO 8QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 1.07W x 1 @ 8 Ohm
Supply Voltage - Operating 2.2 V to 5.5 V
Features Depop, Shutdown, Thermal Protection
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-WQFN (2x2)
Dimension 8-WQFN Exposed Pad
Win Source Part Number 1054667-LM4907LQ/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4907LQ/NOPB CAD Model

Description

Product Overview: LM4907LQ/NOPB

The LM4907LQ/NOPB is an integrated audio amplifier solution produced by Texas Instruments, designed to meet the demanding requirements of portable applications. This high-performance, low-power audio amplifier is ideal for adding high-quality audio to a wide range of electronic products, such as mobile phones, laptops, portable media players, and other devices where space is at a premium and energy efficiency is crucial.

Key Features

  • Output Power: The LM4907LQ/NOPB is capable of delivering 1.2W of continuous average power to an 8Ω load with less than 1% distortion (THD+N) from a 5V power supply, making it suitable for driving a small speaker in portable devices.
  • Power Supply Range: This amplifier can operate from a wide range of power supplies, from 2.7V to 5.5V, allowing for flexibility in various system designs.
  • Shutdown Mode: To conserve power, the LM4907LQ/NOPB features a shutdown mode that significantly reduces the quiescent current, making it ideal for battery-powered applications.
  • Surface-Mount Package: The device is available in a space-saving LLP package, which is optimal for compact electronic assemblies.
  • No Output Coupling Capacitors: The LM4907LQ/NOPB does not require bootstrap capacitors or snubber circuits, simplifying design and reducing external component count.

Applications

The LM4907LQ/NOPB is versatile and can be used in various applications that require audio amplification. Some common applications include:

  • Mobile Phones
  • Portable Media Players
  • Notebook and Desktop Computers
  • PDAs
  • Portable Gaming Devices

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The LM4907LQ/NOPB is manufactured to the highest standards, ensuring consistent performance and durability in the field. With its efficient design and robust construction, this audio amplifier is built to last, even in the most demanding portable applications.

Whether you are designing a new product or looking to upgrade an existing one, the LM4907LQ/NOPB from Texas Instruments offers a reliable and efficient solution for your audio amplification needs.

You May Also Be Interested in

Rohm Semiconductor
IC AMP AUDIO PWR 10W STER 48VQFN
Lowest to $2.5585
Diodes Incorporated
DUAL AUDIO POWER AMPLIFIER | IC AUDIO AMP DUAL 12HDIP
Need more? Email Us
Texas Instruments
Stereo 2W Audio Power Amplifiers with DC Volume Control and Selectable Gain | IC AMP AUDIO PWR 2.2W AB 28TSSOP
Lowest to $2.1889
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $0.2359
Rohm Semiconductor
IC SPEAKER AMP CLASS D 32VQFN
Lowest to $0.6878
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Need more? Email Us
Rohm Semiconductor
Lowest to $4.0541
Rohm Semiconductor
IC AMP AUDIO MONO 1.5W VSON8
Lowest to $4.4326
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $0.3361

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess