EN
  • EN
  • DE

LM4905MM/NOPB

Part No LM4905MM/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 1.07W AB 8VSSOP / Audio Amp Speaker 1-CH Mono 1.07W Class-AB 8-Pin VSSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Boomer
Packaging Reel package
Part Status Obsolete(EOL)
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 1.07W x 1 @ 8 Ohm
Operating Supply Voltage 2.2 V ~ 5.5 V
Features Depop, Shutdown, Thermal Protection
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 8-VSSOP
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Win Source Part Number 779267-LM4905MM/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM4905
Introduction Date July 01, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM4905MM/NOPB CAD Model

Description

The LM4905MM/NOPB is an integrated audio amplifier solution produced by Texas Instruments. Designed for portable devices, this amplifier is capable of delivering 1.2W of continuous average power to a 8Ω load with less than 1% distortion (THD+N) from a 5V DC power supply.

Key Features

  • Output Power: Delivers 1.2W into 8Ω at 5V.
  • High Efficiency: Offers more than 85% efficiency, making it ideal for battery-powered devices.
  • Low Quiescent Current: Conserves power with a low shutdown current of 0.1µA, extending battery life.
  • Thermal Shutdown Protection: Enhances reliability and longevity with built-in thermal protection.
  • Unity-Gain Stable: Can be configured by external gain-setting resistors.

Applications

The LM4905MM/NOPB is suitable for a variety of applications, particularly where space and power efficiency are critical. Common applications include:

  • Mobile Phones
  • Portable Media Players
  • Handheld Gaming Consoles
  • PDAs and Portable Organizers
  • Notebook Computers

Quality and Reliability

As with all Texas Instruments products, the LM4905MM/NOPB is manufactured to high standards of quality and reliability. The "NOPB" suffix indicates that this product is part of TI's eco-friendly "Green" product initiative, with a lead-free finish and RoHS compliance, reflecting TI's commitment to environmental sustainability.

Package and Availability

The LM4905MM/NOPB comes in a compact 8-pin VSSOP (MSOP) package, which is ideal for space-constrained applications. For design flexibility, it is also available in a variety of bulk and reel quantities to meet production requirements.

For detailed technical specifications, application notes, and support resources, designers are encouraged to visit the Texas Instruments website or contact their local TI representative.

You May Also Be Interested in

Rohm Semiconductor
Lowest to $4.0541
Rohm Semiconductor
IC HEADPHONE AMP 2-CH 14CSP
Lowest to $1.1513
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $0.5388
Rohm Semiconductor
IC AMP SPEAKER ANALOG 44-TSSOP
Lowest to $6.3444
Rohm Semiconductor
IC AMP AUDIO PWR 5W STER 24TSSOP
Lowest to $1.8062
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $0.2359
Rohm Semiconductor
IC SPEAKER AMP CLASS D 28-HTSSOP
Lowest to $2.8969
Diodes Incorporated
DUAL AUDIO POWER AMPLIFIER | IC AUDIO AMP DUAL 12HDIP
Need more? Email Us
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $3.5775

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess