EN
  • EN
  • DE

LM48820TMX/NOPB

Part No LM48820TMX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description LM48820 GND-REF, ULTRA LOW NOISE / Amplifier IC Headphones, 2-Channel (Stereo) Class AB 14-DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr Texas Instruments
Series Boomer®
Package Bulk
Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load 95mW x 2 @ 16Ohm
Voltage - Supply 1.6V ~ 4.5V
Features Depop, Shutdown, Thermal Protection
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 14-DSBGA
Package / Case 14-WFBGA, DSBGA
Base Product Number LM48820
HTSUS 0000.00.0000
Other Names 2156-LM48820TMX/NOPB,TEXNSCLM48820TMX/NOPB
Standard Package 1
Win Source Part Number 1006795-LM48820TMX/NOPB
Ultra Librarian 3D Model Ultra Librarian LM48820TMX/NOPB CAD Model

Description

The LM48820TMX/NOPB is an advanced audio amplifier designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of TI's Boomer® series, which is known for its high-quality audio amplifiers optimized for portable applications. The LM48820TMX/NOPB delivers high-quality sound enhancement and is ideal for mobile phones, tablets, laptops, and other portable media devices.

Key Features

  • Output Power: The LM48820TMX/NOPB is capable of delivering 2.1W (typical) of continuous output power with a 4Ω load and 5V power supply, ensuring loud and clear sound reproduction.
  • Supply Voltage Range: It operates on a supply voltage range from 2.7V to 5.5V, making it versatile for use in various devices with different power requirements.
  • Ultra-Low EMI: This amplifier features Texas Instruments' E2S (Enhanced Emissions Suppression) technique, which minimizes electromagnetic interference (EMI), a critical factor for devices that must comply with FCC regulations.
  • Power Efficiency: The high-efficiency Class D operation with over 90% power efficiency reduces power consumption, which is crucial for battery-powered devices.
  • Thermal Protection: The device includes built-in thermal shutdown protection, safeguarding the amplifier and the end device from potential overheating.

Applications

The LM48820TMX/NOPB is designed to enhance the audio performance of a wide range of portable devices. Its low power consumption and high output power make it an excellent choice for:

  • Mobile phones and smartphones
  • Tablets and e-readers
  • Laptop and notebook computers
  • Portable gaming devices
  • Personal media players

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The LM48820TMX/NOPB is no exception and is available in a lead-free, 9-bump micro SMD package. It is also RoHS compliant, ensuring adherence to the latest environmental standards and regulations.

Ordering Information

The part number LM48820TMX/NOPB indicates the device is supplied in tape and reel packaging, facilitating efficient assembly during the manufacturing process. For detailed ordering and shipping information, or to request samples, please visit Texas Instruments' official website or contact an authorized distributor.

You May Also Be Interested in

Rohm Semiconductor
Lowest to $4.0541
Texas Instruments
20-W/15-W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 15W D 32HTSSOP
Lowest to $5.9472
Texas Instruments
Stereo 2W Audio Power Amplifiers with DC Volume Control and Selectable Gain | IC AMP AUDIO PWR 2.2W AB 28TSSOP
Lowest to $2.1889
Rohm Semiconductor
IC SPEAKER AMP CLASS D 54-HTSSOP
Lowest to $3.4800
Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
IC HEADPHONE AMP STD 8-SOP
Lowest to $0.7246
Rohm Semiconductor
IC AMP AUDIO PWR 17W STER 48VQFN
Lowest to $2.0178
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Need more? Email Us
Texas Instruments
20W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 20W D 56TSSOP
Lowest to $7.9063

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4405 $50.4175
85+ $1.1820 $100.4700
135+ $1.1451 $154.5885
185+ $1.1081 $204.9985
235+ $1.0712 $251.7320
315+ $0.9604 $302.5260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess