EN
  • EN
  • DE

ADM5180JPZ

Part No ADM5180JPZ
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS232/423 OCTAL 28PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Type Transceiver
Protocol RS232, RS423
Number of Drivers/Receivers 8/8
Voltage - Supply 4.75V ~ 5.25V
Mounting Type Surface Mount
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.51x11.51)
Base Product Number ADM5180
Standard Package 39 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 558141-ADM5180JPZ
Ultra Librarian 3D Model Ultra Librarian ADM5180JPZ CAD Model

Description

The ADM5180JPZ is a state-of-the-art transceiver module from Analog Devices Inc., designed to facilitate robust communication in industrial environments. This device is part of the ADM5180 series, which is known for its high-speed, full-duplex communication capabilities over RS-485 and RS-422 protocols. The ADM5180JPZ is particularly well-suited for applications requiring high data integrity and noise immunity.

Key Features

  • High-Speed Operation: Supports data rates up to 50 Mbps, making it ideal for high-speed data communication needs.
  • Full-Duplex Interface: Allows simultaneous transmission and reception of data, enhancing communication efficiency.
  • Extended Temperature Range: Operates reliably in a wide temperature range from -40°C to +85°C, ensuring performance in harsh industrial conditions.
  • Robust ESD Protection: Equipped with high ESD protection on the transceiver bus pins, safeguarding the device against electrostatic discharges.
  • Thermal Shutdown Protection: Features an internal thermal shutdown mechanism that protects the device from overheating.
  • Low Power Consumption: Designed for energy efficiency, the ADM5180JPZ consumes low power, making it suitable for power-sensitive applications.
  • Fail-Safe Receiver: Ensures a logic high output if the inputs are open or shorted, or if the differential input voltage is 0V.

Applications

The ADM5180JPZ is versatile and can be used in a variety of applications, including:

  • Industrial control systems
  • Building automation
  • Factory automation networks
  • Process control equipment
  • Data acquisition systems

Product Specifications

The ADM5180JPZ comes in a compact package and is characterized by the following specifications:

  • Package: LFCSP (Lead Frame Chip Scale Package)
  • Supply Voltage: Operates from a single 3.3V supply.
  • Channels: Features one driver and one receiver.

With its robust design and advanced features, the ADM5180JPZ from Analog Devices Inc. is an excellent choice for engineers looking to implement reliable, high-speed data communications in their systems.

You May Also Be Interested in

Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
Need more? Email Us
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess