Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Audio
Manufacturer Texas Instruments
Win Source Part Number 299141-LM4868MTEX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4868MTEX CAD Model

Description

The LM4868MTEX is a high-quality audio power amplifier produced by the world-renowned electronics manufacturer, Texas Instruments.

  • Maximum output power: 2.2W.
  • Operating voltage range: 2.2V to 5.5V.
  • Design: Bridge-tied load (BTL) configuration.
  • Shutdown mode: Significantly reduces power consumption when the amplifier is not in use.
  • Physical specifications: Compact, surface-mount package.
  • Feature: Pop and click" suppression feature which eliminates noises that can be produced when the device is switched on or off.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
ECAD model for LM4674ATL/NOPB
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
ECAD model for AS3561-BWLM
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
ECAD model for MAX9723AETE+
Texas Instruments
IC AMP CLASS AB STER 75MW 8SOIC
Need more? Email Us
ECAD model for TPA152D
STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES | IC AMP AUDIO PWR 72W 25FLEXIWATT
Lowest to $11.6722
ECAD model for TDA7564
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
ECAD model for LA4440-E
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7924
ECAD model for TPA3144D2PWP
Texas Instruments
15-W STEREO CLASS-D AUDIO POWER AMPLIFIER | IC AMP AUDIO PWR 15W STER 64TQFP
Lowest to $8.9163
ECAD model for TPA3107D2PAP
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
ECAD model for TDA7391PDUTR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention