EN
  • EN
  • DE

LM4865MM

Part No LM4865MM
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description 750 mW Audio Power Amplifier with DC Volume Control and Headphone Switch | IC AMP AUDIO PWR 1W MONO 8MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Type Class AB
Output Type 1-Channel (Mono) with Mono Headphones
Max Output Power x Channels at Load 1W x 1 at 8Ohm; 110mW x 1 at 32Ohm
Supply Voltage (V) 2.7V ~ 5.5V
Features Depop, Mute, Shutdown, Thermal Protection, Volume Control
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 8-VSSOP
Manufacturer Package 8-TSSOP, 8-MSOP
Family Part Number LM4865
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1200037-LM4865MM
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM4865MM CAD Model

Description

Product Overview: Texas Instruments LM4865MM

The LM4865MM is a versatile audio power amplifier integrated circuit brought to the market by Texas Instruments, a leader in semiconductor solutions. This compact and efficient IC is designed to deliver a high-quality audio experience for a variety of applications. The LM4865MM is particularly suitable for portable devices, thanks to its low voltage operation and power-saving features.

Key Features

  • Output Power: The LM4865MM is capable of delivering 750mW of continuous average power to a 4Ω load with 0.1% THD+N when powered by a 5V power supply.
  • Boomer Audio Power Amplifier: As part of TI's Boomer series, it is specifically designed to provide high-quality output power with a minimal number of external components, making it ideal for portable applications.
  • Dual Mode Operation: It features a unique dual-mode operation, where the device can be switched between Bridge-Tied Load (BTL) mode and Single-Ended (SE) mode, providing flexibility for stereo and mono audio solutions.
  • Shutdown Feature: The LM4865MM includes a shutdown function that reduces power consumption when the amplifier is not in use, making it energy-efficient and extending battery life in portable devices.
  • Surface-Mount Package: Encased in an MSOP (Mini Small Outline Package), the LM4865MM is designed for space-constrained applications, ensuring a compact footprint on printed circuit boards.

Applications

The LM4865MM is a versatile component that can be used in a variety of audio applications. Its compact size and efficient operation make it an excellent choice for:

  • Portable and mobile devices, such as smartphones and tablets
  • Personal digital assistants (PDAs)
  • Laptop and notebook computers
  • Portable media players
  • Handheld gaming systems

With its impressive audio performance and power-saving features, the LM4865MM from Texas Instruments stands out as a top choice for designers looking to enhance the audio capabilities of their portable and compact electronic devices. Its ease of integration and flexibility in application ensure that it can meet the needs of a wide range of audio amplification requirements.

You May Also Be Interested in

Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
Analog Devices Inc.
Class-D Audio Power Amplifier
Lowest to $10.9090
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7357 $52.0710
75+ $1.4242 $106.8150
110+ $1.3797 $151.7670
150+ $1.3352 $200.2800
195+ $1.2907 $251.6865
260+ $1.1572 $300.8720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess