EN
  • EN
  • DE

LM4855IBL/NOPB

Part No LM4855IBL/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS AB MONO 1.5W 18USMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Amplifier IC 1-Channel (Mono) with Stereo Headphones Class AB
Manufacturer Texas Instruments
Series Boomer®
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Family Name LM4855
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number LM4855IBLTR-NDR, LM4855IBL/NOPBTR, LM4855IBL/NOPBDKR, LM4855IBLDKR-NDR, *LM4855IBL/NOPB, *LM4855IBL, LM4855IBL, LM4855IBLTR, LM4855IBLCT-ND, LM4855IBLTR-ND, LM4855IBL/NOPBCT, LM4855IBLDKR, LM4855IBLCT-NDR, LM4855IBLCT, LM4855IBLNOPB, LM4855IBLDKR-ND
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877482-LM4855IBL/NOPB
Ultra Librarian 3D Model Ultra Librarian LM4855IBL/NOPB CAD Model

Description

The LM4855IBL/NOPB is an integrated audio amplifier solution from Texas Instruments, designed to provide high-quality audio performance in portable applications. This versatile device combines a stereo headphone amplifier with a mono BTL (Bridge-Tied Load) output in a single package, making it an ideal choice for products where space is at a premium and audio quality is essential.

Key Features

  • Dual Mode Operation: The LM4855 can operate in two modes - headphone (stereo) mode and speaker (mono) mode, allowing for flexibility in user applications.
  • Power Efficiency: With its low-voltage operation and minimal power consumption, the LM4855IBL/NOPB is optimized for battery-powered devices, ensuring longer playback times.
  • Advanced Pop & Click Circuitry: The device includes pop and click noise reduction circuitry which minimizes noise typically heard during power on and off cycles, providing a smoother audio experience.
  • Thermal Shutdown Protection: Built-in thermal shutdown protection safeguards the device from damage that can occur from overheating.

Applications

The LM4855IBL/NOPB is suitable for a wide range of portable audio applications. This includes, but is not limited to:

  • Mobile Phones
  • Portable Media Players
  • Handheld Gaming Devices
  • Laptop and Notebook Computers
  • Portable DVD Players

Technical Specifications

The amplifier operates over a wide power supply range from 2.2V to 5.5V, making it compatible with most standard battery technologies. It delivers 1.1W (typical) of continuous average power into an 8Ω BTL load with less than 1% distortion (THD+N) when powered by a 5V supply.

Quality and Reliability

The LM4855IBL/NOPB is offered in a micro SMD package and is characterized for operation over the temperature range of -40°C to 85°C. The "NOPB" suffix indicates that this product is offered in a lead-free package, reflecting Texas Instruments' commitment to environmental sustainability.

Ordering and Packaging

The device is available in a space-saving, 9-bump micro SMD package, ensuring a compact footprint for space-constrained applications. The LM4855IBL/NOPB is also RoHS compliant and is provided in tape and reel packaging for ease of manufacturing integration.

You May Also Be Interested in

Texas Instruments
Stereo 2W Audio Power Amplifiers with DC Volume Control and Selectable Gain | IC AMP AUDIO PWR 2.2W AB 28TSSOP
Lowest to $2.1889
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $2.1427
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $3.5775
Rohm Semiconductor
IC AMP AUDIO MONO 1.5W VSON8
Lowest to $4.4326
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Need more? Email Us
Rohm Semiconductor
IC SPEAKER AMP CLASS D 28-HTSSOP
Lowest to $2.8969
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Lowest to $0.4377
Diodes Incorporated
DUAL AUDIO POWER AMPLIFIER | IC AUDIO AMP DUAL 12HDIP
Need more? Email Us
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $1.9589

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess