EN
  • EN
  • DE

TLV320AIC3120IRHBT

Part No TLV320AIC3120IRHBT
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC CODEC AUD AMP CLASS D 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Audio
Data Interface I2C, Serial
Resolution (Bits) 32 b
Number of ADCs / DACs 1 / 1
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 91 / 95
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 1.65 V to 1.95 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-VQFN (5x5)
Win Source Part Number 1109394-TLV320AIC3120IRHBT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV320AIC3120IRHBT CAD Model

Description

The TLV320AIC3120IRHBT is a highly integrated, low-power audio codec from Texas Instruments (TI) designed to provide a comprehensive audio solution for a wide range of consumer electronics and professional audio applications. This codec is capable of delivering high-quality sound, while maintaining power efficiency, making it ideal for portable and battery-powered devices.

Key Features:

  • High-Performance Audio: With a signal-to-noise ratio (SNR) of up to 100 dB, the TLV320AIC3120IRHBT ensures clear and crisp audio playback and recording, minimizing background noise and distortion.
  • Low Power Consumption: Designed for power-sensitive applications, this codec features a low-power mode that significantly reduces power consumption when in standby or in operation with a light load.
  • Flexible Audio Interfaces: It supports I2S, left-justified, right-justified, and DSP audio interface formats, offering versatility in connecting with various microprocessors and digital signal processors.
  • Programmable Inputs/Outputs: The codec includes multiple programmable inputs and outputs, allowing for a customizable setup that can accommodate different audio paths and signal processing requirements.
  • Integrated PLL: The built-in phase-locked loop (PLL) provides flexible clocking options, simplifying the system design by allowing the codec to work with a variety of clock sources.

Applications:

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless Headsets and Audio Systems
  • Professional Audio Recording Equipment
  • Home Entertainment Systems

The TLV320AIC3120IRHBT comes in a compact QFN package and is characterized for operation over the industrial temperature range of -40°C to 85°C. Its integration of a stereo DAC, mono ADC, and flexible audio routing options make it an all-in-one solution for developers looking to add high-quality audio to their projects with minimal additional components.

With its robust feature set and proven performance, the TLV320AIC3120IRHBT from Texas Instruments stands out as a top choice for designers aiming to enhance the audio experience in their next-generation electronic devices.

You May Also Be Interested in

AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $4.8972
AKM Semiconductor Inc.
Lowest to $5.4135
AKM Semiconductor Inc.
IC CODEC 16BIT 48LQFP
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $31.7218
ams
Lowest to $3.2687
Cirrus Logic Inc.
24-Bit, 192 kHz Stereo Audio CODEC
Lowest to $7.3955
ams
IC CODEC AUDIO FRONT END 56MLF2
Lowest to $16.3213
AKM Semiconductor Inc.
INTEGRATED CIRCUIT / Stereo CODEC with MIC/HP/SPK-AMP
Lowest to $24.3993

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5374 $53.0610
31+ $3.3135 $102.7185
47+ $3.2015 $150.4705
68+ $2.9777 $202.4836
88+ $2.8657 $252.1816
109+ $2.7538 $300.1642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,740 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess