EN
  • EN
  • DE

LM48413TLX/NOPB

Part No LM48413TLX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 1.5W D 18DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 1.5W x 2 @ 8 Ohm
Supply Voltage - Operating 2.4 V to 5.5 V
Features 3D, Depop, Differential Inputs, E2S, Short-Circuit Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 18-DSBGA
Dimension 18-WFBGA, DSBGA
Win Source Part Number 1054599-LM48413TLX/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM48413TLX/NOPB CAD Model

Description

Product Overview: LM48413TLX/NOPB

The LM48413TLX/NOPB is an innovative audio power amplifier designed by Texas Instruments, renowned for its high-quality semiconductor products. This particular amplifier is part of TI's Boomer® series, which is specifically engineered to enhance portable and consumer audio applications. The LM48413TLX/NOPB is an ideal choice for those seeking to improve audio performance in devices such as mobile phones, portable media players, and other handheld devices.

Key Features

  • Output Power: The LM48413TLX/NOPB delivers 2.2W of continuous average power to an 8Ω BTL load with less than 1% distortion (THD+N) from a 5V power supply, ensuring clear and powerful sound output for a variety of audio applications.
  • 3D Audio Enhancement: This amplifier is equipped with Texas Instruments' 3D audio enhancement technology, which significantly improves the stereo soundstage for a more immersive listening experience.
  • Efficiency: The device features a high-efficiency Class D operation with over 90% power efficiency, making it suitable for battery-powered applications where extended usage is crucial.
  • Thermal Protection: With built-in thermal shutdown protection, the LM48413TLX/NOPB ensures reliable operation by preventing damage from overheating.
  • Space-Saving Design: The amplifier comes in an ultra-small 2.2mm x 2.65mm micro SMD package, which is perfect for space-constrained applications.

Applications

The LM48413TLX/NOPB's compact size and high-efficiency output make it an excellent choice for a wide range of portable audio applications. It is particularly suited for:

  • Mobile phones and smartphones
  • Portable media players
  • Handheld gaming devices
  • Tablets and ultrabooks
  • GPS devices

Quality and Reliability

Texas Instruments is committed to delivering products of the highest quality and reliability. The LM48413TLX/NOPB is no exception, as it is designed and manufactured to meet the stringent requirements of the portable audio market. With its advanced features and robust design, the LM48413TLX/NOPB is a sound choice for designers looking to enhance the audio capabilities of their next-generation portable devices.

You May Also Be Interested in

Rohm Semiconductor
IC SPEAKER AMP CLASS D 28-HTSSOP
Lowest to $2.8969
Diodes Incorporated
DUAL AUDIO POWER AMPLIFIER | IC AUDIO AMP DUAL 12HDIP
Need more? Email Us
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $0.2359
Rohm Semiconductor
IC AMP AUDIO PWR 5W STER 24TSSOP
Lowest to $1.8062
Texas Instruments
20-W/15-W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 15W D 32HTSSOP
Lowest to $5.9472
Rohm Semiconductor
Lowest to $4.0541
Rohm Semiconductor
IC AMP HDPH/SPEAKER UNBAL 8MSOP
Lowest to $0.6128
Rohm Semiconductor
IC AMP SPEAKER ANALOG 44-TSSOP
Lowest to $6.3444
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $2.1427

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess